EN
  • EN
  • DE

ADUC7030BCPE

Part No ADUC7030BCPE
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816817-ADUC7030BCPE
Ultra Librarian 3D Model Ultra Librarian ADUC7030BCPE CAD Model

Description

The ADUC7030BCPE is a cutting-edge precision analog microcontroller from the renowned manufacturer, Analog Devices Inc. This highly integrated device is designed to offer an exceptional level of performance for a wide range of applications including industrial control systems, sensor interfacing, and sophisticated signal processing tasks.

Key Features:

  • High-Resolution ADC: The device includes a high-resolution, 24-bit analog-to-digital converter (ADC) that provides precise measurements, making it ideal for applications that require accurate sensor data acquisition.
  • Integrated ARM7TDMI Core: At the heart of the ADUC7030BCPE is an ARM7TDMI core, which offers a 32-bit RISC machine for efficient processing and control tasks. This core allows for the execution of complex algorithms and control programs with ease.
  • On-Chip Memory: It comes equipped with ample on-chip memory, including Flash and RAM, which facilitates robust application development without the need for external memory components.
  • Multiple Communication Interfaces: The device supports a variety of communication protocols such as I2C, SPI, and UART, enabling easy integration with other digital systems and peripherals.
  • Power Management: With its power management features, the ADUC7030BCPE is capable of operating in low-power modes, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Temperature Range: The device operates over a wide industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The ADUC7030BCPE is versatile enough to be used in diverse applications such as:

  • Process control and automation
  • Smart sensing systems
  • Data acquisition systems
  • Instrumentation
  • Portable medical devices

With its robust feature set, the ADUC7030BCPE from Analog Devices Inc. stands out as a powerful and reliable choice for designers looking to create sophisticated systems that require high-precision data conversion, efficient processing capabilities, and versatile connectivity options.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess