EN
  • EN
  • DE

ADSP-TS203SABPZ050

Part No ADSP-TS203SABPZ050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series TigerSHARC®
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 576-BBGA
Supplier Device Package 576-BGA-ED (25x25)
Base Product Number ADSP-TS203
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 911009-ADSP-TS203SABPZ050
Ultra Librarian 3D Model Ultra Librarian ADSP-TS203SABPZ050 CAD Model

Description

Analog Devices Inc. ADSP-TS203SABPZ050: High-Performance Digital Signal Processor

The ADSP-TS203SABPZ050 from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that delivers exceptional performance for demanding signal processing applications. Designed with the needs of high-end industrial, medical, and communication systems in mind, this DSP offers a perfect blend of processing power, I/O capabilities, and energy efficiency.

Key Features:

  • High-Speed Processing: The ADSP-TS203SABPZ050 operates at a core frequency that provides robust computational capabilities, making it ideal for applications that require high-speed numerical processing such as image processing, radar and sonar applications, and advanced control systems.
  • Large On-Chip Memory: With an integrated large on-chip memory, this DSP reduces the need for external memory components, leading to simplified system design and improved performance due to faster data access.
  • Advanced Architectural Design: The processor features a parallel architecture that allows for simultaneous data processing, significantly speeding up complex algorithms and enabling real-time system responsiveness.
  • Multiple Peripheral Interfaces: The ADSP-TS203SABPZ050 includes a variety of peripheral interfaces such as serial ports, parallel ports, and timers, providing flexible connectivity options for a wide range of applications.
  • Energy-Efficient Operation: Despite its high performance, the DSP is designed for energy-efficient operation, which is critical for portable and battery-powered devices.

Applications:

With its powerful feature set, the ADSP-TS203SABPZ050 is well-suited for a variety of applications, including but not limited to:

  • Advanced Communication Systems
  • Medical Imaging Equipment
  • High-Performance Industrial Control
  • Aerospace and Defense Systems
  • Automotive Electronics

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the ADSP-TS203SABPZ050 is no exception. It represents a high-quality, versatile solution for engineers and designers looking to push the boundaries of digital signal processing.

For detailed technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess