EN
  • EN
  • DE

ADSP-TS201SWBP-050

Part No ADSP-TS201SWBP-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series TigerSHARC®
Package Tray
Product Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Mounting Type Surface Mount
Package / Case 576-BBGA
Supplier Device Package 576-BGA-ED (25x25)
Base Product Number ADSP-TS201S
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 911007-ADSP-TS201SWBP-050
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SWBP-050 CAD Model

Description

Analog Devices Inc. ADSP-TS201SWBP-050: High-Performance DSP

The ADSP-TS201SWBP-050 from Analog Devices Inc. is a cutting-edge digital signal processor (DSP) that offers an exceptional balance of performance and power efficiency. Designed to tackle demanding signal processing tasks, this processor is an ideal choice for a wide range of applications including communications, industrial control, medical imaging, and defense systems.

At the heart of the ADSP-TS201SWBP-050 is a high-speed signal processing unit capable of executing up to 1.2 billion instructions per second (BIPS) at a clock speed of 300 MHz. This impressive performance is achieved through the use of two 32-bit SHARC cores, which are well-known for their efficiency in handling floating-point arithmetic—a critical requirement for many high-precision signal processing applications.

The dual-core architecture not only provides ample computational power but also allows for parallel processing, which can significantly speed up complex algorithms and data-intensive tasks. Moreover, the processor is equipped with a large on-chip memory, including 24 MB of RAM, which ensures smooth data handling without the need for frequent external memory access, thereby reducing latency and increasing overall system responsiveness.

Connectivity is another strong suit of the ADSP-TS201SWBP-050. It features a variety of interfaces, such as JTAG, UART, SPI, and CAN, allowing for easy integration into a diverse set of systems and ensuring compatibility with a range of peripherals and other components. Additionally, the processor supports link port interfaces for direct processor-to-processor communication, enabling the creation of scalable multi-processor systems.

For developers, Analog Devices provides comprehensive support in the form of development tools, software libraries, and reference designs. This support helps in reducing development time and ensures that engineers can leverage the full potential of the processor for their specific application needs.

Overall, the ADSP-TS201SWBP-050 from Analog Devices Inc. represents a powerful solution for complex signal processing challenges. Its combination of performance, connectivity, and support makes it a versatile and efficient choice for engineers looking to push the boundaries of what's possible in their signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess