EN
  • EN
  • DE

ADSP-TS201SABPZ060

Part No ADSP-TS201SABPZ060
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 600MHZ 576BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 084381-ADSP-TS201SABPZ060
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SABPZ060 CAD Model

Description

ADSP-TS201SABPZ060: A High-Performance DSP Solution from Analog Devices Inc.

The ADSP-TS201SABPZ060 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance processor is part of the TigerSHARC® series, which is well-known for delivering exceptional computational power and speed, making it an ideal choice for demanding applications that require intense processing capabilities.

At the heart of the ADSP-TS201SABPZ060 is its core architecture designed to handle complex mathematical computations with ease. This DSP boasts a 600 MHz clock speed, providing the raw performance necessary for high-speed signal processing tasks. The processor is equipped with a 24 MB on-chip integrated cache, which enables rapid data access and processing efficiency, resulting in reduced latency and increased throughput for data-intensive operations.

One of the standout features of this processor is its dual computation blocks, each capable of executing up to four 32-bit floating-point operations per cycle. This capability allows for simultaneous execution of multiple operations, which is crucial for applications such as image processing, radar and sonar systems, medical imaging, and multimedia processing. The ADSP-TS201SABPZ060 also supports a variety of data types, including 32-bit and 40-bit floating-point as well as 8-bit, 16-bit, and 32-bit integer formats, offering flexibility to developers in terms of data representation and precision.

Connectivity is another area where the ADSP-TS201SABPZ060 shines. It features a high-bandwidth internal bus structure and multiple external interfaces, including Link Ports, Serial Ports, and a Parallel Peripheral Interface (PPI). These interfaces provide the means for seamless integration with other components and peripherals, enabling complex system designs and facilitating data exchange with external devices.

For developers, the ADSP-TS201SABPZ060 is supported by a comprehensive suite of development tools, including the CrossCore® Embedded Studio (CCES) software development environment. This provides a full-featured, integrated development platform that simplifies the design process and accelerates time-to-market for products utilizing this powerful DSP.

In summary, the ADSP-TS201SABPZ060 from Analog Devices Inc. is a formidable DSP that offers unparalleled processing power, a rich set of features, and robust development support, making it an excellent choice for engineers and developers working on high-performance signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,285.0747 $1,285.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess