EN
  • EN
  • DE

ADSP-BF707BBCZ-3

Part No ADSP-BF707BBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP LP 1024KB L2SR 184BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 184-LFBGA, CSPBGA
Case / Package 184-CSPBGA (12x12)
Family Name ADSP-BF707
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910998-ADSP-BF707BBCZ-3
Ultra Librarian 3D Model Ultra Librarian ADSP-BF707BBCZ-3 CAD Model

Description

The ADSP-BF707BBCZ-3 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This DSP is part of the Blackfin family of products, known for their powerful processing capabilities and flexible architectures, making them ideal for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features:

  • Core Performance: The ADSP-BF707BBCZ-3 features a Blackfin processor core with up to 400MHz of clock speed, delivering high computational performance and efficiency.
  • Memory: It includes 128KB of L1 SRAM and 512KB of L2 SRAM, along with support for external memory interfaces, providing ample space for real-time data processing and complex algorithms.
  • Peripheral Set: A rich set of peripherals accompanies the DSP, including but not limited to, UART, SPI, CAN, timers, and GPIOs, enhancing connectivity and control capabilities.
  • Power Efficiency: Designed for power-sensitive applications, the ADSP-BF707BBCZ-3 offers dynamic power management options to optimize power consumption for varying processing loads.
  • Integrated Security: The device incorporates security features to protect IP and ensure secure data handling, making it suitable for applications requiring robust security measures.

Applications:

The versatility of the ADSP-BF707BBCZ-3 allows it to be used in numerous applications, such as:

  • Advanced audio and voice processing
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems
  • Image and video processing
  • Medical instrumentation and diagnostics
  • Communication and networking equipment

With its robust processing power, the ADSP-BF707BBCZ-3 is capable of handling complex algorithms and multitasking, making it an excellent choice for designers looking to enhance their systems with advanced signal processing capabilities. Analog Devices Inc. provides comprehensive support for the Blackfin processor family, including development tools, software libraries, and reference designs, to accelerate the design and deployment of applications using the ADSP-BF707BBCZ-3.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.3649 $102.7298
3+ $42.1455 $126.4365
5+ $40.8285 $204.1425
6+ $39.5114 $237.0684
8+ $38.1944 $305.5552
11+ $34.2432 $376.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess