EN
  • EN
  • DE

ADSP-BF533SKSTZ5VC

Part No ADSP-BF533SKSTZ5VC
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 533MHz
Non-Volatile Memory ROM (1kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Base Product Number ADSP-BF533
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860511-ADSP-BF533SKSTZ5VC
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKSTZ5VC CAD Model

Description

Analog Devices Inc. ADSP-BF533SKSTZ5VC Product Overview

The ADSP-BF533SKSTZ5VC is a high-performance Blackfin® processor from Analog Devices Inc., designed to deliver superior signal processing capabilities with low power consumption. This processor is well-suited for a variety of applications, including audio and video processing, automotive systems, industrial control, and communication devices. With its advanced architecture, the ADSP-BF533SKSTZ5VC provides an optimal balance between performance and power efficiency, making it an ideal choice for designers who require a robust processor for their embedded systems.

Key Features

  • High-Performance Signal Processing: The ADSP-BF533SKSTZ5VC boasts a core clock speed that supports demanding signal processing tasks, ensuring efficient and rapid data handling.
  • On-Chip Memory: Equipped with integrated on-chip memory, including SRAM and ROM, this processor facilitates quick access to data and instructions, enhancing overall system performance.
  • Peripheral Support: A wide range of peripherals are supported, such as timers, UART, SPI, SPORT, and CAN, providing flexibility and ease of integration into various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-BF533SKSTZ5VC is suitable for battery-powered and energy-sensitive applications.
  • Flexible Clocking Options: The processor features various clocking options to cater to different system requirements, enabling designers to optimize performance and power usage.
  • Package and Temperature Range: Housed in a 176-lead LQFP package, the device is also specified for an industrial temperature range, making it robust for harsh environments.

Applications

  • Audio and video processing equipment
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Communication infrastructure
  • Portable devices

The ADSP-BF533SKSTZ5VC from Analog Devices Inc. is a testament to the company's commitment to providing advanced digital signal processors that meet the evolving needs of modern embedded systems. With its combination of performance, integrated features, and power efficiency, this processor stands out as a reliable and versatile solution for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess