EN
  • EN
  • DE

ADSP-BF533SBBC400

Part No ADSP-BF533SBBC400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 400MHZ 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 160-LFBGA, CSPBGA
Case / Package 160-CSPBGA (12x12)
Family Name ADSP-BF533
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910989-ADSP-BF533SBBC400
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBC400 CAD Model

Description

ADSP-BF533SBBC400: High-Performance Digital Signal Processor

The ADSP-BF533SBBC400 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of signal processing applications. This DSP is part of the Blackfin® family of products, renowned for their high computational power and low power consumption.

At the heart of the ADSP-BF533SBBC400 lies a high-performance core capable of executing up to 600 MHz, which equates to 1200 MMACS (Million Multiply Accumulates per Second). This level of performance makes the processor ideal for demanding applications such as audio and video processing, industrial control, biometric analysis, and medical imaging.

The processor is equipped with a rich set of peripherals that facilitate a variety of system functions. These include a real-time clock, watchdog timer, three phase-locked loops (PLLs), and a memory management unit (MMU) that supports advanced operating systems. The DSP also features a dual-channel DMA controller that enhances data throughput and system performance by allowing data transfers without CPU intervention.

The ADSP-BF533SBBC400 boasts a flexible and high-speed external bus interface, providing easy connection to external memory and peripherals. Additionally, its on-chip memory includes 148KB of RAM, which can be divided between data and instruction use according to system needs.

Designed with connectivity in mind, the processor supports a variety of interfaces, including UART, SPI, SPORT, and CAN, making it a versatile choice for embedded systems that require robust communication capabilities. Furthermore, the device's innovative EZ-KIT Lite development system simplifies the prototyping and development process, allowing designers to reduce time-to-market.

Operating at a core voltage of 1.2V and an I/O voltage of 3.3V, the ADSP-BF533SBBC400 is encapsulated in a 169-ball CSPBGA package, ensuring a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees reliable operation in harsh environments.

With its combination of performance, integration, and flexibility, the ADSP-BF533SBBC400 from Analog Devices Inc. is an excellent choice for designers looking to push the boundaries of digital signal processing in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess