EN
  • EN
  • DE

ADSP-BF526BBCZ-3A

Part No ADSP-BF526BBCZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description EMBEDDED PROCESSOR, BLACKFIN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Fixed Point
Interface DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 300MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Base Product Number ADSP-BF526
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -2735-ADSP-BF526BBCZ-3A,ANAANAADSP-BF526BBCZ-3A,Q5013116,2156-ADSP-BF526BBCZ-3A
Standard Package 1
Win Source Part Number 1043844-ADSP-BF526BBCZ-3A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF526BBCZ-3A CAD Model

Description

Analog Devices Inc. ADSP-BF526BBCZ-3A Product Overview

The ADSP-BF526BBCZ-3A is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This product is designed to deliver efficient, powerful processing capabilities for a wide range of applications, including industrial control, medical instrumentation, automotive systems, and audio and video processing. With its advanced features and robust design, this DSP is an ideal choice for engineers and developers looking for a reliable solution to handle complex signal processing tasks.

Key Features

  • Core Processor: The device features a Blackfin® Processor core, which is known for its dual-MAC state-of-the-art signal processing engine and ease of use. This core allows for both 16-bit and 32-bit processing, providing flexibility in handling different data types and algorithms.
  • Clock Speed: The ADSP-BF526BBCZ-3A operates at a clock speed of 300MHz, offering a balance of performance and power efficiency for demanding signal processing tasks.
  • On-Chip Memory: It includes 132KB of on-chip memory, which is composed of 68KB of instruction memory and 64KB of data memory. This integrated memory helps to optimize system performance and reduce the overall system cost.
  • Peripheral Set: The DSP is equipped with a rich set of peripherals, including Ethernet MAC, USB OTG, SPI, UART, CAN, and more, providing versatile connectivity options for various applications.
  • Package: Housed in a 208-ball CSPBGA package, the ADSP-BF526BBCZ-3A is designed for compact and space-constrained applications.

Applications

With its robust processing capabilities and extensive peripheral integration, the ADSP-BF526BBCZ-3A is suitable for a diverse range of applications. It is particularly well-suited for:

  • Industrial and automation control systems
  • Medical imaging and diagnostic equipment
  • Automotive infotainment and driver assistance systems
  • Audio and video processing for consumer electronics
  • Networked communication devices

The ADSP-BF526BBCZ-3A DSP from Analog Devices Inc. represents a blend of performance, power efficiency, and functional integration, making it an excellent choice for developers who require a sophisticated signal processing solution.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5280 $85.5840
5+ $23.4077 $117.0385
8+ $22.6763 $181.4104
11+ $21.9447 $241.3917
14+ $21.2132 $296.9848
19+ $19.0187 $361.3553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess