EN
  • EN
  • DE

ADSP-BF523KBCZ-6A

Part No ADSP-BF523KBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CTRLR 16B 600MHZ 208BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART
Clock Rate 600MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 208-FBGA, CSPBGA
Supplier Device Package 208-CSPBGA (17x17)
Family Part Number ADSP-BF523
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142252-ADSP-BF523KBCZ-6A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF523KBCZ-6A CAD Model

Description

ADSP-BF523KBCZ-6A: High-Performance Digital Signal Processor

The ADSP-BF523KBCZ-6A is a superior digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc., designed to deliver high-performance signal processing capabilities with low power consumption. This processor is part of the Blackfin family, which is well-known for its dual-MAC state-of-the-art architecture, combining control processing and real-time signal processing in a single chip.

With a core clock speed of up to 600MHz, the ADSP-BF523KBCZ-6A offers a balance of performance and power efficiency, making it an ideal choice for a wide range of applications. These applications include but are not limited to, automotive audio and navigation systems, industrial control systems, medical imaging devices, and communication infrastructure.

Key Features:

  • High-Performance Signal Processing: With its 32-bit RISC-like DSP core, this processor can handle complex algorithms for audio, video, and voice signals, ensuring smooth and efficient processing.
  • Low Power Consumption: Designed for power-sensitive applications, the ADSP-BF523KBCZ-6A manages to deliver its robust performance while maintaining low power usage.
  • Integrated Peripherals: This DSP comes with a variety of on-chip peripherals, including UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices in a system.
  • Large On-Chip Memory: It is equipped with large on-chip SRAM, which significantly improves performance by reducing the need for external memory and thus speeding up data access times.
  • Expandability: The processor supports external memory interfaces, allowing for system expansion and flexibility, which is crucial for future-proofing complex designs.
  • Robust Security Features: The device includes security features to safeguard intellectual property and ensure secure data handling, which is essential for applications handling sensitive information.

The ADSP-BF523KBCZ-6A is available in a 208-ball CSPBGA package, ensuring compactness and reliability in space-constrained applications. With its combination of performance, integrated features, and efficiency, this DSP from Analog Devices Inc. stands out as a powerful engine for embedded processing tasks that require a high degree of precision and reliability.

For developers and engineers looking for a DSP that can deliver top-notch performance without compromising on power efficiency, the ADSP-BF523KBCZ-6A is an excellent choice that can meet and exceed the demands of modern signal processing requirements.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess