EN
  • EN
  • DE

ADSP-2189NKSTZ-320

Part No ADSP-2189NKSTZ-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tray
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 192kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 768212-ADSP-2189NKSTZ-320
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2189N
Introduction Date August 15, 2001
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADSP-2189NKSTZ-320 CAD Model

Description

ADSP-2189NKSTZ-320: High-Performance Digital Signal Processor

The ADSP-2189NKSTZ-320 by Analog Devices Inc. is a standout digital signal processor (DSP) that combines advanced signal processing capabilities with a high level of integration to facilitate sophisticated audio and signal processing applications. This DSP is a member of the ADSP-218x family, which is renowned for its ease of use, high performance, and cost-effectiveness.

Key Features

  • Clock Speed: The ADSP-2189NKSTZ-320 operates at a high clock speed of 320 MHz, enabling rapid processing of complex algorithms and real-time operations in demanding applications.
  • Architecture: This DSP features a 16-bit fixed-point architecture, which provides a good balance between dynamic range and computational efficiency, making it suitable for a wide range of signal processing tasks.
  • On-Chip Memory: It comes equipped with on-chip memory, which includes both program and data RAM, allowing for efficient code execution and data handling without the need for external memory components.
  • I/O Ports: The processor has a variety of input/output ports, including serial ports, a host interface, and a parallel peripheral interface, ensuring flexible connectivity options for peripheral devices.
  • Power Consumption: Designed for power-sensitive applications, the ADSP-2189NKSTZ-320 boasts low power consumption, making it an ideal choice for portable and battery-operated devices.

Applications

The ADSP-2189NKSTZ-320 is versatile and can be used in a variety of applications such as:

  • Professional and consumer audio systems
  • Automotive audio and telematics
  • Industrial control systems
  • Medical instrumentation
  • Telecommunications infrastructure

Integration and Development Support

Analog Devices Inc. provides comprehensive development tools for the ADSP-2189NKSTZ-320, including software development kits, reference designs, and technical documentation to assist engineers in accelerating the design process and reducing time-to-market. With its robust feature set and support ecosystem, this DSP is an excellent choice for engineers looking to create advanced signal processing solutions with a reliable and cost-effective platform.

Note: Always refer to the manufacturer's official datasheets and product documentation for detailed specifications and information before integrating this DSP into your designs.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess