EN
  • EN
  • DE

ADSP-2184NKST-320

Part No ADSP-2184NKST-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2184N
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 559528-ADSP-2184NKST-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2184NKST-320 CAD Model

Description

ADSP-2184NKST-320: High-Performance Digital Signal Processor

The ADSP-2184NKST-320 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-218x family, which is known for its exceptional performance and flexibility in handling complex signal processing tasks. The ADSP-2184NKST-320 is designed to meet the demands of a wide range of applications, including audio processing, telecommunications, industrial control, and instrumentation.

At the heart of the ADSP-2184NKST-320 is a powerful 16-bit fixed-point DSP core that operates at a clock speed of 320 MHz. This high-speed processing capability enables the device to execute up to 160 million instructions per second (MIPS), which is essential for real-time signal processing applications that require rapid data throughput and low-latency response times.

The processor is equipped with 80 KB of on-chip RAM, which is partitioned as 16 KB of program RAM and 64 KB of data RAM. This generous memory allocation allows for efficient code execution and data storage, reducing the need for external memory components and streamlining system design. Additionally, the ADSP-2184NKST-320 features a host of peripheral interfaces, including a serial port interface (SPORT), a parallel peripheral interface (PPI), and multiple general-purpose input/output (GPIO) pins, offering flexibility for system integration and expansion.

One of the key advantages of the ADSP-2184NKST-320 is its ease of development. Analog Devices provides a comprehensive suite of development tools, including the CrossCore Embedded Studio (CCES) and VisualDSP++ development environments, which support efficient coding, debugging, and performance optimization. Furthermore, the device's instruction set is optimized for high-level language support, making it accessible to developers with varying levels of DSP expertise.

The ADSP-2184NKST-320 is available in a 100-pin LQFP (Low-Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. Its robust design and wide operating temperature range make it suitable for deployment in harsh environments, ensuring reliable performance where it matters most.

In conclusion, the ADSP-2184NKST-320 from Analog Devices Inc. represents a powerful solution for designers seeking a high-performance DSP that combines speed, efficiency, and a rich set of features to tackle the most demanding signal processing challenges.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5272 $52.6904
17+ $6.1762 $104.9954
26+ $5.9832 $155.5632
35+ $5.7902 $202.6570
45+ $5.5972 $251.8740
60+ $5.0182 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,493 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess