EN
  • EN
  • DE

ADSP-21571CSWZ-4

Part No ADSP-21571CSWZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 2X SHARC, LQFP PACKAGE, 450 MHZ /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Fixed/Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-21571
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1024360-ADSP-21571CSWZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-21571CSWZ-4 CAD Model

Description

The ADSP-21571CSWZ-4 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This processor is part of the ADSP-2157x series, which is known for its exceptional computational capabilities and flexibility, making it ideal for a variety of demanding signal processing applications.

Key Features

  • Processor Core: The core of ADSP-21571CSWZ-4 operates at a frequency of up to 4GHz, providing robust processing power for complex algorithms and tasks.
  • Memory: It includes integrated L1 and L2 caches, which enhance the processing speed by reducing memory latency. Additionally, it supports a wide range of external memory interfaces.
  • I/O Capabilities: With a range of peripheral interfaces such as SPI, UART, CAN, and Gigabit Ethernet, this DSP allows for versatile connectivity options.
  • Power Efficiency: Designed with power efficiency in mind, it is suitable for applications where power consumption is a critical factor.

Applications

The ADSP-21571CSWZ-4 is engineered to meet the demands of various high-end signal processing applications. These include:

  • Industrial and automotive control systems
  • Medical imaging devices
  • Audio and video processing
  • Communication infrastructure
  • Instrumentation and defense systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADSP-21571CSWZ-4 is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

Technical Specifications

Attribute Description
Manufacturer Analog Devices Inc.
Part Number ADSP-21571CSWZ-4
Series ADSP-2157x
Core Frequency Up to 4GHz
Operating Temperature -40°C to +85°C
Package / Case LQFP-176

For more detailed technical specifications and data sheets, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7916 $89.5832
3+ $36.7521 $110.2563
5+ $35.6036 $178.0180
6+ $34.4551 $206.7306
8+ $33.3066 $266.4528
11+ $29.8611 $328.4721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,177 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess