EN
  • EN
  • DE

ADSP-21562KSWZ4

Part No ADSP-21562KSWZ4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 400 MHZ SHARC IN AN LQFP PACKAGE /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Type Fixed/Floating Point
Interface DDR3, DDR3L, I²C, Link Port, QSPI, SPDIF, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory OTP (896B)
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 120-LQFP Exposed Pad
Supplier Device Package 120-LQFP-EP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 505-ADSP-21562KSWZ4,-2735-ADSP-21562KSWZ4
Standard Package 1
Win Source Part Number 1027800-ADSP-21562KSWZ4
Ultra Librarian 3D Model Ultra Librarian ADSP-21562KSWZ4 CAD Model

Description

ADSP-21562KSWZ4 by Analog Devices Inc.

The ADSP-21562KSWZ4 is a high-performance digital signal processor (DSP) from the esteemed Analog Devices Inc., tailored for a multitude of demanding signal processing applications. This processor is part of the ADSP-2156x series, which is renowned for its exceptional computational power, versatility, and efficiency.

Key Features:

  • Core Performance: The ADSP-21562KSWZ4 boasts a 32-bit SHARC+ core, which operates at a frequency of up to 400 MHz. This core is designed to deliver high throughput for complex algorithms with its dual MAC, single-cycle 32-bit and 64-bit multiply, and accumulate operations.
  • Memory: It comes with an integrated 224 KB of L1 SRAM, which can be configured as either instruction or data memory, and 1024 KB of L2 SRAM. This generous memory allocation allows for efficient data handling and storage, crucial for high-speed signal processing tasks.
  • I/O Capabilities: The processor is equipped with a rich set of peripherals including SPI, UART, CAN, and Gigabit Ethernet for robust connectivity options. It also supports a variety of audio and video interfaces, making it ideal for multimedia applications.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-21562KSWZ4 implements dynamic power management techniques to reduce power consumption during operation, which is critical for portable and embedded applications.
  • Development Support: Analog Devices provides comprehensive development tools for the ADSP-21562KSWZ4, including the CrossCore Embedded Studio (CCES) integrated development environment, which offers a rich set of debugging and profiling tools to streamline the development process.

Applications:

The ADSP-21562KSWZ4 is adept at handling applications that require intensive signal processing capabilities such as audio processing, industrial control, medical imaging, and instrumentation. Its ability to process multiple streams of data in real-time makes it an ideal choice for advanced driver assistance systems (ADAS), surveillance systems, and professional audio equipment.

In summary, the ADSP-21562KSWZ4 from Analog Devices Inc. is a powerhouse DSP that combines speed, efficiency, and versatility, making it an excellent choice for engineers and developers looking to push the boundaries of what's possible with digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6749 $58.3745
11+ $9.5795 $105.3745
17+ $9.2801 $157.7617
23+ $8.9807 $206.5561
29+ $8.6814 $251.7606
39+ $7.7833 $303.5487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess