EN
  • EN
  • DE

ADSP-21489BSWZ-3A

Part No ADSP-21489BSWZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number ADSP-21489
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910968-ADSP-21489BSWZ-3A
Ultra Librarian 3D Model Ultra Librarian ADSP-21489BSWZ-3A CAD Model

Description

ADSP-21489BSWZ-3A Product Image

The ADSP-21489BSWZ-3A is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and flexibility. This DSP is part of the SHARC® family, which is known for its high computational performance and large on-chip memory, making it an ideal choice for a wide range of audio and industrial applications.

At the heart of the ADSP-21489BSWZ-3A is a 32-bit super Harvard architecture that combines the benefits of both Harvard and von Neumann architectures to provide a high degree of parallelism and computational throughput. This processor operates at a core frequency of up to 400 MHz, delivering up to 2400 MFLOPS of processing power, which is crucial for executing advanced algorithms and real-time data processing tasks.

This DSP is equipped with 5.5 MB of integrated on-chip memory, which includes both static RAM (SRAM) and ROM. This generous memory provision allows for efficient data management and storage, reducing the need for external memory components and simplifying system design. Additionally, the ADSP-21489BSWZ-3A features a variety of peripheral interfaces, such as SPI, UART, CAN, and I²C, offering excellent connectivity options for various system requirements.

One of the standout features of this DSP is its dual-channel, 32-bit DDR2/DDR3/LPDDR interface, which supports memory expansion and enhances data throughput. Furthermore, the ADSP-21489BSWZ-3A boasts a rich set of audio-centric peripherals, including digital audio interfaces, making it a top choice for high-end audio processing tasks.

For developers, the ADSP-21489BSWZ-3A is supported by the CrossCore® Embedded Studio (CCES) software development platform, which provides a comprehensive suite of development tools, including compilers, debuggers, and emulators. This support ensures a streamlined development process, from initial design to final product deployment.

Encased in a 176-lead LQFP package, the ADSP-21489BSWZ-3A offers a compact and reliable solution for demanding signal processing applications. Whether it's for professional audio equipment, automotive systems, or industrial control, this DSP from Analog Devices Inc. delivers the performance and features necessary to drive innovation and efficiency in today's technology landscape.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess