EN
  • EN
  • DE

ADSP-21488KSWZ-4B

Part No ADSP-21488KSWZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Base Product Number ADSP-21488
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 844804-ADSP-21488KSWZ-4B
Ultra Librarian 3D Model Ultra Librarian ADSP-21488KSWZ-4B CAD Model

Description

ADSP-21488KSWZ-4B: High-Performance DSP from Analog Devices Inc.

The ADSP-21488KSWZ-4B by Analog Devices Inc. is a state-of-the-art digital signal processor that offers an exemplary balance of performance, power efficiency, and integration. Designed to cater to a wide range of signal processing applications, this DSP is part of the SHARC® processor family, known for its high computational power and large on-chip memory.

Key Features:

  • High Performance: The ADSP-21488KSWZ-4B operates at a core frequency of up to 400 MHz, delivering up to 2400 MFLOPS. This level of performance is ideal for demanding applications such as audio processing, industrial control, and instrumentation.
  • Large On-Chip Memory: With 2MB of on-chip memory, this DSP allows for efficient data management and storage, reducing the need for external memory components and simplifying system design.
  • Integrated Peripherals: This device includes a variety of peripherals such as UART, SPI, SPORT, and CAN interfaces, enabling easy communication with other devices and systems.
  • Flexible Power Management: The ADSP-21488KSWZ-4B features flexible power-down options, which help in reducing power consumption when full processor performance is not required.

Applications:

The versatility of the ADSP-21488KSWZ-4B makes it suitable for a broad spectrum of applications. It excels in:

  • Advanced audio and video processing
  • Medical imaging systems
  • Industrial process control
  • Automotive audio and navigation systems
  • Instrumentation and measurement devices

Package and Quality:

Encased in a 100-lead LQFP (Low Profile Quad Flat Package), the ADSP-21488KSWZ-4B is designed for surface mount technology, ensuring a compact footprint on the PCB. Analog Devices Inc. is committed to the highest quality standards, and this DSP is no exception, meeting rigorous industrial performance and reliability benchmarks.

Conclusion:

The ADSP-21488KSWZ-4B from Analog Devices Inc. is an exceptional choice for designers looking for a DSP that combines high performance, extensive memory, and a rich set of peripherals. Whether for audio processing, industrial control, or any other high-demand signal processing application, this processor is engineered to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2069 $65.2069
2+ $53.5031 $107.0062
3+ $51.8311 $155.4933
4+ $50.1592 $200.6368
6+ $48.4872 $290.9232
7+ $43.4713 $304.2991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess