EN
  • EN
  • DE

ADSP-21488BSWZ-4B

Part No ADSP-21488BSWZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP-EP (24x24)
Win Source Part Number 077850-ADSP-21488BSWZ-4B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21488BSWZ-4B CAD Model

Description

ADSP-21488BSWZ-4B - Analog Devices Inc.

The ADSP-21488BSWZ-4B is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the rigorous processing demands of audio, video, and industrial signal processing applications. This DSP is part of the ADSP-2148x SHARC® Processor family, which is renowned for its high computational power and large on-chip memory.

Key Features:

  • Core Performance: The ADSP-21488BSWZ-4B boasts a core performance of up to 400 MHz, which translates to 2400 MMACS (million multiply-accumulate operations per second), providing ample power for complex algorithms and processing-intensive tasks.
  • Memory: This device includes 2MB of on-chip memory, allowing for efficient data management and high-speed processing without the need for external memory, which can reduce system costs and complexity.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including SPI, UART, CAN, and parallel peripheral interface, enables easy integration with a wide range of external devices and systems.
  • Power Efficiency: The ADSP-21488BSWZ-4B is designed with power efficiency in mind, making it ideal for applications where power consumption is a critical factor.

Applications:

The versatility of the ADSP-21488BSWZ-4B allows it to be used in a variety of applications, including but not limited to:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and test equipment

Technical Specifications:

Parameter Value
Clock Speed 400 MHz
On-Chip Memory 2 MB
Operating Temperature -40°C to +85°C
Package / Case 100-LQFP

Whether you are developing a high-end audio system or a sophisticated industrial control solution, the ADSP-21488BSWZ-4B from Analog Devices Inc. offers the performance, integration, and efficiency you need to create innovative and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess