EN
  • EN
  • DE

ADSP-21364BSWZ-1AA

Part No ADSP-21364BSWZ-1AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processors | IC DSP 32BIT 333MHZ EPAD 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, SPI
Clock Rate 333MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP Exposed Pad
Supplier Device Package 144-LQFP-EP (20x20)
Family Part Number ADSP-21364
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142191-ADSP-21364BSWZ-1AA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21364BSWZ-1AA CAD Model

Description

The ADSP-21364BSWZ-1AA is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This powerful component is part of the SHARC processor family, which is well-known for its exceptional computational capabilities and efficient data handling. The SHARC series is designed to address the demands of high-fidelity audio, automotive, and industrial applications, making the ADSP-21364BSWZ-1AA an ideal choice for projects requiring intense signal processing tasks.

Key Features:

  • Processing Power: The ADSP-21364BSWZ-1AA provides a 32-bit floating-point processor capable of executing up to 333 MHz, which translates to a remarkable 2 GFLOPs (billion floating-point operations per second) of processing power.
  • Memory: It comes with integrated memory features, including 2 MB of on-chip RAM, which allows for efficient data storage and retrieval without the need for external memory components.
  • I/O and Peripherals: The DSP is equipped with a variety of I/O and peripheral options, such as link ports, serial ports, and a parallel peripheral interface, facilitating easy connectivity with other devices and systems.
  • Power Efficiency: Despite its robust processing capabilities, the ADSP-21364BSWZ-1AA is designed to be power-efficient, making it suitable for applications where energy consumption is a critical factor.

Applications:

The versatility of the ADSP-21364BSWZ-1AA DSP allows it to be used across a wide range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and navigation systems
  • Industrial control and automation systems
  • Medical imaging equipment
  • Telecommunications infrastructure

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21364BSWZ-1AA is no exception. With its advanced manufacturing processes and rigorous testing, this DSP is designed to meet the highest standards of performance and longevity, ensuring that it can withstand the rigors of demanding applications.

Whether you're developing a sophisticated audio processing system or a complex industrial control solution, the ADSP-21364BSWZ-1AA offers the computational power, memory, and I/O flexibility you need to create a high-performing, reliable product.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess