The ADSP-21266SKSTZ-1B is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This particular model is part of the SHARC® processor family, which is well-known for its exceptional computational power and efficiency in processing audio, video, and voice signals. The ADSP-21266SKSTZ-1B is an ideal choice for applications requiring complex number crunching and signal processing in real-time.
Key Features:
- High Performance: With a 32-bit architecture, this DSP is capable of delivering high-speed performance, which is crucial for time-sensitive applications.
- Large On-chip Memory: It comes with a large on-chip memory, reducing the need for external memory components and simplifying system design.
- Flexible Peripheral Set: The device includes a variety of peripherals, such as serial ports, parallel ports, and timers, which provide versatility in interfacing with other components.
- Integrated DMA Channels: Direct Memory Access (DMA) channels enhance data transfer efficiency between memory and peripherals without CPU intervention.
- Power Efficiency: Designed with power efficiency in mind, the ADSP-21266SKSTZ-1B is suitable for applications where power consumption is a concern.
Applications:
The ADSP-21266SKSTZ-1B is widely used in various high-end applications, such as:
- Professional and consumer audio systems
- Automotive audio and infotainment systems
- Industrial control systems
- Medical imaging devices
- Telecommunications infrastructure
Technical Specifications:
| Parameter |
Value |
| Clock Speed |
100 MHz |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
176-LQFP |
| Supply Voltage |
1.2V, 3.3V |
With its robust set of features and capabilities, the ADSP-21266SKSTZ-1B from Analog Devices Inc. is a powerful DSP solution for demanding signal processing tasks.