EN
  • EN
  • DE

ADSP-21060KSZ-160

Part No ADSP-21060KSZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 1142150-ADSP-21060KSZ-160
Manufacturer Homepage www.analog.com
Family Name ADSP-21060
Introduction Date December 10, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21060KSZ-160 CAD Model

Description

Product Overview: ADSP-21060KSZ-160 by Analog Devices Inc.

The ADSP-21060KSZ-160 is a high-performance digital signal processor (DSP) from the well-regarded product line of Analog Devices Inc. This DSP is designed to cater to the demanding needs of sophisticated signal processing applications, making it a suitable choice for a wide array of industries including telecommunications, automotive systems, consumer electronics, and industrial control systems.

With a core clock speed of 160 MHz, the ADSP-21060KSZ-160 offers impressive computational capabilities, allowing it to handle complex algorithms and high-speed data processing tasks with ease. This processor is built around a 32-bit fixed-point architecture, providing a balanced mix of precision and speed, which is essential for real-time signal processing applications.

Key Features:

  • Performance: The DSP operates at a clock speed of 160 MHz, delivering high-speed performance for data-intensive tasks.
  • Architecture: It features a 32-bit fixed-point processing architecture, which is ideal for handling a wide range of signal processing functions with efficiency and accuracy.
  • On-Chip Memory: The processor includes integrated on-chip memory, which minimizes the need for external memory components and simplifies system design.
  • I/O Processing: It comes with a variety of input/output options, enabling flexible interfacing with other digital systems and peripherals.
  • Power Management: The ADSP-21060KSZ-160 incorporates power management features that help reduce power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the ADSP-21060KSZ-160 DSP allows it to be used across a diverse range of applications. It is particularly effective in:

  • Advanced audio and video processing
  • Wireless and wired communication systems
  • Automotive electronics, including ADAS and infotainment systems
  • Medical imaging and diagnostic equipment
  • Industrial control and automation systems

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADSP-21060KSZ-160 DSP is backed by a legacy of quality and reliability. Engineers and designers can trust this processor to deliver exceptional performance and support the most demanding signal processing tasks. Whether it's being used for multimedia applications or in the heart of a complex industrial control system, the ADSP-21060KSZ-160 is engineered to meet the challenges of modern digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $734.3284 $734.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess