EN
  • EN
  • DE

ADSP-2105BPZ-80

Part No ADSP-2105BPZ-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series ADSP-21xx
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 768199-ADSP-2105BPZ-80
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2105
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-2105BPZ-80 CAD Model

Description

Analog Devices Inc. ADSP-2105BPZ-80 Digital Signal Processor

The ADSP-2105BPZ-80 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-21xx family, known for its exceptional computational power and efficiency in processing complex algorithms. It is specifically designed to cater to a wide array of applications, including audio processing, telecommunications, industrial control systems, and advanced consumer electronics.

At the heart of the ADSP-2105BPZ-80 is a 40 MHz, 16-bit fixed-point processor that excels in handling high-speed numeric calculations. This makes it an ideal choice for tasks that require quick and accurate digital signal processing. The device boasts a throughput of 40 MIPS (Million Instructions per Second), allowing it to perform multiple operations simultaneously without compromising performance.

The DSP features a large on-chip SRAM of 4K words, which provides ample space for data storage and quick access to frequently used instructions. This internal memory is complemented by an external memory interface, which enables the processor to handle larger data sets and code bases with ease.

Connectivity and interfacing are made simple with the ADSP-2105BPZ-80, thanks to its host of peripheral options. It includes a serial port for direct communication with other devices, as well as a dedicated DMA (Direct Memory Access) channel that facilitates rapid data transfers without taxing the processor's core resources.

Designed for robust operation, the ADSP-2105BPZ-80 is enclosed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint that is suitable for space-constrained applications. Additionally, the device operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

With its combination of speed, efficiency, and versatility, the ADSP-2105BPZ-80 from Analog Devices Inc. is a top-tier choice for system designers and engineers looking to implement advanced digital signal processing capabilities in their projects.

Key Features:

  • 16-bit fixed-point DSP core
  • 40 MHz clock speed
  • 40 MIPS throughput
  • 4K words of on-chip SRAM
  • External memory interface
  • Serial port for device communication
  • Dedicated DMA channel
  • 68-pin PLCC package
  • Extended temperature range operation

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess