EN
  • EN
  • DE

ADSP-2105BP-55

Part No ADSP-2105BP-55
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 13.824MHz
Non-Volatile Memory External
On-Chip RAM 1.5kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 14 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 860488-ADSP-2105BP-55
Ultra Librarian 3D Model Ultra Librarian ADSP-2105BP-55 CAD Model

Description

The ADSP-2105BP-55 is a high-performance digital signal processor (DSP) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This DSP is part of the ADSP-21xx family, known for its exceptional computing power and flexibility, making it an ideal choice for a wide range of applications in communications, audio, video, and industrial control systems.

Key Features

  • High-Speed Processing: With a clock speed of 55 MHz, the ADSP-2105BP-55 provides rapid signal processing capabilities, which is crucial for real-time applications that require fast data throughput and processing.
  • Integrated Memory: The device comes with on-chip program and data memory, facilitating efficient system design by reducing external memory requirements.
  • Flexible Architecture: The ADSP-2105BP-55 features a flexible and powerful architecture with parallel processing capabilities, allowing it to execute multiple operations simultaneously.
  • Peripheral Support: It includes a variety of peripherals such as serial ports, timers, and host interface options, enabling easy integration into a variety of system configurations.
  • Power Efficiency: Designed with power efficiency in mind, this DSP is suitable for applications where power consumption is a critical factor.

Applications

The ADSP-2105BP-55 is versatile and can be used in numerous applications, including:

  • Telecommunications systems
  • Audio and video processing
  • Industrial control and automation
  • Instrumentation and measurement systems
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed 55 MHz
On-Chip Memory Integrated
Operating Temperature -40°C to +85°C
Package 68-Pin PLCC

For designers and engineers looking for a robust and efficient DSP solution, the ADSP-2105BP-55 from Analog Devices Inc. offers a blend of performance, integration, and flexibility suitable for demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess