EN
  • EN
  • DE

ADRV9364-Z7020

Part No ADRV9364-Z7020
Manufacturer Analog Devices Inc.
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001213-ADRV9364-Z7020
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Transceiver Modules and Modems
Package Bulk
Product Status Active
RF Family/Standard WiFi
Frequency 70MHz ~ 6GHz
Utilized IC / Part SX1231
Mounting Type Surface Mount
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian ADRV9364-Z7020 CAD Model

Description

ADRV9364-Z7020: A Comprehensive RF Transceiver Solution

The ADRV9364-Z7020 from Analog Devices Inc. is a highly integrated Radio Frequency (RF) Agile Transceiver™ designed for use in 3G and 4G base station applications. Its versatility and performance make it an ideal choice for a wide range of wireless communication systems.

This transceiver is part of the ADI RadioVerse™ technology and design ecosystem that provides designers with a one-stop shop for all their RF needs. The ADRV9364-Z7020 is built on a field-programmable gate array (FPGA) integrated with a transceiver for simplified system design, reduced power consumption, and lower cost.

The device features a single-channel transceiver with an integrated 12-bit digital-to-analog converter (DAC) and analog-to-digital converter (ADC) that operates over a wide frequency range, making it suitable for a variety of applications including small cell and massive MIMO systems. The transceiver's RF bandwidth ranges from 70 MHz to 6 GHz, offering the flexibility needed to support multiple wireless standards.

Key Features:

  • Single-channel RF transceiver with integrated 12-bit DACs and ADCs
  • Wide frequency range from 70 MHz to 6 GHz
  • Programmable logic in the form of an integrated FPGA
  • Supports FDD and TDD operation
  • Low power consumption for energy-efficient designs
  • Customizable to specific system requirements

The ADRV9364-Z7020 is also equipped with support for Frequency Division Duplexing (FDD) and Time Division Duplexing (TDD), which allows for flexible deployment in various network architectures. Its low power consumption is critical for remote, battery-operated, or energy-efficient base station deployments.

Designers can leverage the ADRV9364-Z7020's customizable platform to tailor the device to their specific system requirements. This makes it an adaptable solution for rapidly evolving communication standards and technologies.

Overall, the ADRV9364-Z7020 transceiver from Analog Devices Inc. is a powerful and flexible component that delivers the performance, integration, and efficiency needed for the next generation of wireless infrastructure.

You May Also Be Interested in

Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
Linear IC
Lowest to $10.1866
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess