EN
  • EN
  • DE

ADRF5020BCCZN-R7

Part No ADRF5020BCCZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 30GHZ 20LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 20-LGA (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 20-WFLGA Exposed Pad
Case / Package 20-LGA (3x3)
Family Name ADRF5020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADRF5020BCCZN-R7-ND, ADRF5020BCCZN-R7TR, ADRF5020BCCZN-R7DKR, ADRF5020BCCZN-R7CT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860388-ADRF5020BCCZN-R7
Ultra Librarian 3D Model Ultra Librarian ADRF5020BCCZN-R7 CAD Model

Description

Product Overview: ADRF5020BCCZN-R7 by Analog Devices Inc.

The ADRF5020BCCZN-R7 is a high-performance, silicon-based RF switch developed by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to cater to the demanding requirements of modern RF and microwave communication systems. It is an ideal component for applications that require low insertion loss, high isolation, and fast switching speed across a broad frequency range.

Key Features

  • Frequency Range: The ADRF5020BCCZN-R7 operates over a wide frequency range from 100 MHz to 44 GHz, making it versatile for various applications including wireless infrastructure, test equipment, and satellite communications.
  • Low Insertion Loss: With an insertion loss of typically 1.8 dB at 30 GHz, this RF switch ensures minimal signal attenuation, preserving signal integrity and quality.
  • High Isolation: The device offers excellent isolation performance, typically 42 dB at 30 GHz, which prevents signal leakage and maintains the purity of the transmission paths.
  • Non-Reflective Design: The ADRF5020BCCZN-R7 features a non-reflective single-pole, single-throw (SPST) configuration, which is critical for applications where signal reflection can degrade overall system performance.
  • Fast Switching Speed: The switch boasts a fast switching speed of 12 ns, enabling quick transitions between signal paths, which is essential for high-speed communication systems.
  • Power Handling: It can handle up to 27 dBm of input power, accommodating a range of signal levels without compromising performance.
  • Compact Package: Housed in a compact 3 mm x 3 mm, 12-lead LGA package, the ADRF5020BCCZN-R7 is designed for space-constrained applications.

Applications

The versatility of the ADRF5020BCCZN-R7 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure (e.g., 5G, LTE)
  • Microwave radios and VSAT
  • Test and measurement equipment
  • Phased array antennas
  • Aerospace and defense systems

In conclusion, the ADRF5020BCCZN-R7 from Analog Devices Inc. represents a state-of-the-art solution for designers seeking a reliable and efficient RF switch that can perform across a broad frequency spectrum. Its robust feature set and compact form factor make it an excellent choice for advancing the capabilities of high-frequency communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4478 $102.4478
2+ $95.2836 $190.5672
3+ $91.7015 $275.1045
4+ $88.1194 $352.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess