EN
  • EN
  • DE

ADR5041WARTZ-R7

Part No ADR5041WARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3 / Precision Micropower Shunt Mode Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 3.2μVrms
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series ADR5041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807329-ADR5041WARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR5041WARTZ-R7 CAD Model

Description

Product Overview: ADR5041WARTZ-R7 by Analog Devices Inc.

The ADR5041WARTZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage, which is a critical component in various electronic applications such as data converters, battery management, and power supplies.

The ADR5041WARTZ-R7 boasts an impressive temperature coefficient, making it an ideal choice for applications requiring a stable voltage reference over a wide temperature range. This ensures that the device maintains its accuracy and performance even under varying environmental conditions.

This voltage reference comes in a compact SOT-23 package, which is highly valued for its space-saving attributes. It is suitable for surface-mount technology (SMT), allowing for efficient assembly and integration into a variety of electronic systems. The small footprint of the ADR5041WARTZ-R7 makes it an excellent option for space-constrained applications.

Key Features:

  • Precision Voltage: The ADR5041WARTZ-R7 provides a precise output voltage, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: Its low temperature drift minimizes the impact of temperature variations on the voltage reference, contributing to overall system stability.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature spectrum, accommodating diverse environmental conditions.
  • Compact Packaging: The SOT-23 package is ideal for designs where board space is at a premium.

With its precision and stability, the ADR5041WARTZ-R7 is a versatile component that can be used in precision data systems, industrial controls, and portable instrumentation. Its robust design ensures that it delivers consistent performance, which is paramount for maintaining the integrity of the electronic systems it is part of.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR5041WARTZ-R7 is a testament to this reputation. Whether for new designs or for upgrading existing systems, this voltage reference is an excellent choice for engineers looking for a high-quality, dependable solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5829 $50.1606
35+ $2.9398 $102.8930
53+ $2.8479 $150.9387
73+ $2.7561 $201.1953
94+ $2.6642 $250.4348
126+ $2.3886 $300.9636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess