EN
  • EN
  • DE

ADR444BRZ

Part No ADR444BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 10mA 8-Pin SOIC N Tube / IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.8μVp-p
Voltage - Input 4.6 V to 18 V
Operating Supply Current 3.75mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077731-ADR444BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR444
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR444BRZ CAD Model

Description

Product Overview: ADR444BRZ by Analog Devices Inc.

The ADR444BRZ is a high-precision, low-noise voltage reference from Analog Devices Inc., an industry leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR44x series, which is renowned for its stability and accuracy in critical applications.

Key Features

  • Output Voltage: The ADR444BRZ offers a stable and precise 4.096 V output, making it an excellent choice for analog-to-digital and digital-to-analog conversion applications where precise voltage reference is critical.
  • High Accuracy: It boasts an initial accuracy of ±0.1% and a low temperature coefficient of 3 ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Noise: With a low 1/f noise of only 7 µVp-p (0.1 Hz to 10 Hz), the ADR444BRZ provides a clean voltage reference that is ideal for high-resolution data converters and precision amplifiers.
  • Wide Operating Range: The device operates over a wide supply voltage range from 4.5 V to 18 V, providing flexibility in various system designs.
  • Output Load Capability: It can source up to 10 mA and sink up to 5 mA, catering to a broad spectrum of load conditions.
  • Package: The ADR444BRZ comes in an 8-lead SOIC package, suitable for standard surface-mount technology (SMT) assembly processes.

Applications

The ADR444BRZ is designed for high-end applications where precision is paramount. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADR444BRZ is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The device is also supported by comprehensive technical documentation, including datasheets and application notes, to facilitate easy integration into your designs.

For more information or to purchase the ADR444BRZ voltage reference, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6603 $52.9809
7+ $14.4905 $101.4335
11+ $14.0377 $154.4147
15+ $13.5849 $203.7735
20+ $13.1321 $262.6420
26+ $11.7736 $306.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess