EN
  • EN
  • DE

ADR441ARZ-REEL7

Part No ADR441ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.12% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.12% 8-SOIC
Manufacturer Analog Devices Inc.
Series XFET®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADR441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR441ARZ-REEL7CT, ADR441ARZ-REEL7DKR, ADR441ARZ-REEL7-ND, ADR441ARZ-REEL7TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860376-ADR441ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR441ARZ-REEL7 CAD Model

Description

Product Overview: ADR441ARZ-REEL7

The ADR441ARZ-REEL7 is a high-precision, low-noise voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of Analog Devices' ADR44x series, which is renowned for its stability and accuracy in critical applications.

The ADR441ARZ-REEL7 offers a precise 2.5V output with an impressive temperature coefficient of 3 ppm/°C (typical), ensuring consistent performance over a wide temperature range. This makes it an ideal choice for precision data converters and stable voltage references in high-temperature environments.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy
  • Initial Accuracy: ±0.1% maximum
  • Low Temperature Coefficient: 3 ppm/°C (typical)
  • Low Noise: 7 µV p-p (0.1 Hz to 10 Hz)
  • Long-Term Stability: 50 ppm/√kHr (typical)
  • Load Regulation: 15 ppm/mA (typical)
  • Supply Range: 4 V to 18 V
  • Quiescent Current: 750 µA (maximum)
  • Package: 8-lead SOIC (Small Outline Integrated Circuit)

Applications:

The ADR441ARZ-REEL7 is particularly suited for high-end applications where precision is critical. These include:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered instrumentation
  • Industrial process control systems
  • Automotive battery monitoring

This voltage reference is delivered in a tape-and-reel format, indicated by the 'REEL7' suffix, which facilitates automated surface-mount manufacturing processes, making it a convenient choice for large-scale production.

With its combination of high accuracy, low noise, and exceptional temperature stability, the ADR441ARZ-REEL7 from Analog Devices Inc. is a reliable and precise voltage reference solution for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6007 $57.6042
13+ $7.8775 $102.4075
20+ $7.6314 $152.6280
28+ $7.3852 $206.7856
36+ $7.1390 $257.0040
47+ $6.4005 $300.8235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess