EN
  • EN
  • DE

ADR439ARZ

Part No ADR439ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8-SOIC / Voltage Reference IC V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR439
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558833-ADR439ARZ
Ultra Librarian 3D Model Ultra Librarian ADR439ARZ CAD Model

Description

Introducing the ADR439ARZ Voltage Reference from Analog Devices Inc.

The ADR439ARZ is a high-precision, low-noise voltage reference from the renowned semiconductor manufacturer, Analog Devices Inc. This device is part of the ADR43x series, which is well-known for its stability and accuracy in critical applications. The ADR439ARZ offers a precise 2.048V output voltage, making it an ideal choice for many analog-to-digital conversions and precision voltage regulation tasks.

With a temperature coefficient of just 6 ppm/°C and an initial accuracy of ±0.1%, this voltage reference ensures reliable performance over a wide temperature range. It is capable of sourcing up to 10 mA and sinking up to 5 mA, providing ample current for most applications. Moreover, the ADR439ARZ features a low dropout voltage, which enhances its performance in systems with a limited power supply range.

The device is packaged in a compact, 8-lead SOIC (Small Outline Integrated Circuit) form factor, making it easy to integrate into space-constrained designs. The SOIC package is ideal for automated assembly processes, ensuring that production remains efficient and cost-effective.

The ADR439ARZ operates from a single supply, spanning a wide range from 4.1V to 18V. This flexibility allows designers to use it in various circuit configurations without the need for additional regulation or level shifting. Its low noise output of only 13 μVp-p (0.1 Hz to 10 Hz) and long-term stability of 50 ppm/1000 hours at 25°C ensure that precision is maintained over both the short and long term.

Applications for the ADR439ARZ are diverse, ranging from high-resolution data acquisition systems and portable instrumentation to industrial process controls and precision power supplies. Its robust design and specifications make it particularly well-suited for the stringent demands of medical and automotive systems, where precision and reliability are paramount.

In summary, the ADR439ARZ from Analog Devices Inc. represents a top-tier solution for design engineers looking to incorporate a stable, precise, and low-noise voltage reference into their applications. Its combination of performance, flexibility, and compact form factor makes it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess