EN
  • EN
  • DE

ADR420BRZ

Part No ADR420BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 4 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009204-ADR420BRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR420BRZ CAD Model

Description

Analog Devices Inc's ADR420BRZ: Precision Voltage Reference

Analog Devices Inc., a renowned leader in the semiconductor industry, presents the ADR420BRZ, a high-precision voltage reference that offers a stable and accurate reference voltage for your analog circuits. This component is a part of the ADR42x series, which is known for its low noise, high accuracy, and long-term stability, making it an ideal choice for high-performance data converters, precision instruments, and industrial automation systems.

Key Features

  • Output Voltage: The ADR420BRZ provides a precise 2.048V output, which is often used as a reference in 12-bit, 14-bit, or 16-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage for sensitive applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient of 3 ppm/°C (typical), which guarantees a stable output voltage over a wide temperature range.
  • Low Noise: The ADR420BRZ offers a low noise performance of 1.0 µV p-p/V (0.1 Hz to 10 Hz), which is essential for high-resolution and low-noise systems.
  • Wide Supply Range: It operates with a supply voltage range from 4.0V to 18V, providing flexibility for various power supply configurations.
  • Long-Term Stability: Long-term stability is a critical parameter for precision applications, and the ADR420BRZ delivers less than 150 ppm of maximum deviation over 1,000 hours, ensuring reliability over time.
  • Package Type: The device is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications

The ADR420BRZ is versatile and can be used in a variety of applications that require high precision and stability. Some of the typical applications include:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Industrial process control systems
  • Medical and scientific instrumentation
  • Automotive battery monitoring
  • Portable and battery-powered equipment

With its robust feature set, the ADR420BRZ from Analog Devices Inc. stands out as a superior voltage reference choice for designers who demand precision, stability, and reliability in their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess