EN
  • EN
  • DE
  • IT

ADR381ARTZ-R2

Part No ADR381ARTZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Low Drift 2.048 V/2.500 V SOT-23 Voltage Reference | IC VREF SERIES 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Parts Input Voltage (V) 2.8V ~ 18V
Supply Current 140μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADR381
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141471-ADR381ARTZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR381ARTZ-R2 CAD Model

Description

Product Overview: ADR381ARTZ-R2

The ADR381ARTZ-R2 is a high-performance, precision voltage reference from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device is part of the ADR38x series, known for its low noise, high accuracy, and long-term stability, making it an ideal choice for high-end applications that require a stable voltage reference.

Key Features

  • Output Voltage: The ADR381ARTZ-R2 provides a fixed output voltage of 1.024 V, which is suitable for various analog-to-digital and digital-to-analog conversion applications.
  • High Accuracy: This device offers an impressive initial accuracy of ±0.1%, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: It features a low temperature coefficient of 30 ppm/°C (max), which minimizes output voltage deviations over a wide temperature range.
  • Low Noise: With a low 28 μV p-p noise (0.1 Hz to 10 Hz), the ADR381ARTZ-R2 ensures a clean voltage reference signal, essential for sensitive electronic systems.
  • Long-Term Stability: The device exhibits excellent long-term stability, further enhancing its reliability over extended periods.
  • Low Dropout: The ADR381ARTZ-R2 operates with a low dropout voltage, making it efficient for systems with limited headroom.
  • Package: It is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADR381ARTZ-R2 is versatile and can be used in a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Battery-powered equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR381ARTZ-R2 is manufactured with rigorous standards, ensuring that it meets the requirements of even the most demanding applications. With its robust design and proven performance, this voltage reference is a reliable choice for engineers and designers seeking precision and stability in their electronic designs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8983 $56.9490
65+ $1.5576 $101.2440
100+ $1.5089 $150.8900
140+ $1.4603 $204.4420
180+ $1.4116 $254.0880
240+ $1.2656 $303.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess