EN
  • EN
  • DE

ADR3540WARMZ-R7

Part No ADR3540WARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP / Micropower, High Accuracy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 29μVp-p
Noise - 10Hz to 10kHz 53μVrms
Voltage - Input 4.3V ~ 5.5V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series ADR3540
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808325-ADR3540WARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR3540WARMZ-R7 CAD Model

Description

Introducing the ADR3540WARMZ-R7 Voltage Reference from Analog Devices Inc.

The ADR3540WARMZ-R7 is a high-precision voltage reference component manufactured by the renowned Analog Devices Inc., a name synonymous with quality and innovation in the field of semiconductor technology. This product is designed to offer a stable and precise reference voltage, which is a critical component in high-accuracy applications. The ADR3540WARMZ-R7 is particularly suitable for precision data converters, portable instrumentation, and industrial control systems, where consistent performance is key.

Key Features:

  • Precision Voltage: The ADR3540WARMZ-R7 provides a 4.096V output, a common and convenient reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring high accuracy in signal conversion.
  • Low Temperature Coefficient: This voltage reference boasts an impressive low temperature coefficient, which means its output remains stable across a wide range of operating temperatures, minimizing drift and ensuring reliability in varying environmental conditions.
  • Wide Operating Range: The device operates efficiently over a broad supply voltage range, accommodating various system design requirements and enhancing its versatility in different applications.
  • Long-Term Stability: Analog Devices Inc.'s commitment to quality is evident in the ADR3540WARMZ-R7's excellent long-term stability, ensuring that the voltage reference maintains its precision over time, which is crucial for maintaining system accuracy.
  • Compact Package: The product comes in a compact, surface-mount package that is suitable for space-constrained applications, allowing designers to integrate it into a wide array of electronic systems without worrying about size limitations.

Applications:

With its precise voltage output and stable performance, the ADR3540WARMZ-R7 is ideal for use in:

  • High-precision data acquisition systems
  • Medical and scientific instrumentation
  • Battery-powered devices and portable equipment
  • Industrial process control systems
  • Automotive electronics

Whether you're designing a sophisticated medical device or a robust industrial control system, the ADR3540WARMZ-R7 from Analog Devices Inc. provides the reliability and precision you need to ensure accurate measurements and stable control. With its combination of features and performance, it stands out as a superior choice for your voltage reference needs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9365 $55.4920
18+ $5.6915 $102.4470
28+ $5.5137 $154.3836
38+ $5.3358 $202.7604
49+ $5.1580 $252.7420
65+ $4.6244 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,176 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess