EN
  • EN
  • DE

ADR127BUJZ-REEL7

Part No ADR127BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision, Micropower LDO Voltage References in TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.12%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Voltage - Input 2.7 V ~ 18 V
Operating Supply Current 95μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-6
Win Source Part Number 1141420-ADR127BUJZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADR127
Introduction Date September 07, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR127BUJZ-REEL7 CAD Model

Description

Product Overview: ADR127BUJZ-REEL7

The ADR127BUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is part of the ADR127 series and is designed to offer a stable and accurate reference voltage for various applications in precision data conversion and measurement systems.

Key Features

  • Output Voltage: The ADR127 provides a fixed output voltage of 2.048V, which is ideal for many 10-bit, 12-bit, and 14-bit analog-to-digital converters (ADCs), where a precise reference voltage is critical for maintaining accuracy.
  • High Accuracy: Boasting an initial accuracy of ±0.1%, the ADR127 ensures that the output voltage is maintained with minimal deviation, making it suitable for high-precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of 8 ppm/°C (max) over the industrial temperature range, the ADR127 provides excellent thermal stability, ensuring consistent performance across a wide range of temperatures.
  • Low Noise: This voltage reference features low noise operations, with 3 µVp-p (max) noise (0.1 Hz to 10 Hz), which is critical for sensitive applications that require minimal signal interference.
  • Long-Term Stability: The ADR127 offers impressive long-term stability, further enhancing its reliability over extended periods of use.
  • Supply Range: The device operates from a wide supply range of 2.7 V to 18 V, providing flexibility in various power supply scenarios.
  • Package and Size: Supplied in a compact SOT-23 package, the ADR127BUJZ-REEL7 is suitable for space-constrained applications. The reel packaging format facilitates efficient handling and manufacturing processes, particularly for high-volume production.

Applications

The ADR127BUJZ-REEL7 is ideal for a range of advanced applications that demand high accuracy and stability, including:

  • Precision data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-powered equipment
  • Automotive electronics

This product's combination of features makes it an excellent choice for designers looking to enhance the performance of their systems with a reliable and precise voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8078 $55.2312
9+ $11.3295 $101.9655
14+ $10.9754 $153.6556
19+ $10.6214 $201.8066
25+ $10.2674 $256.6850
33+ $9.2052 $303.7716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess