EN
  • EN
  • DE

ADR03AUJZ-REEL7

Part No ADR03AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009190-ADR03AUJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR03AUJZ-REEL7 CAD Model

Description

Product Overview: ADR03AUJZ-REEL7 by Analog Devices Inc.

The ADR03AUJZ-REEL7 is a precision 2.5V voltage reference module from Analog Devices Inc., one of the leading manufacturers of high-performance analog technology. This product is part of the ADR03 series, which is known for its high accuracy, stability, and low power consumption. The ADR03AUJZ-REEL7 is specifically designed to cater to a wide array of applications including data acquisition systems, instrumentation, and medical devices, ensuring reliable performance even in the most demanding conditions.

Key Features:

  • Precision Voltage Reference: The device offers a precise 2.5V output, which is essential for accurate data conversion and system control.
  • High Accuracy: With an initial accuracy of ±0.1%, the ADR03AUJZ-REEL7 provides exceptional precision for critical applications.
  • Low Temperature Coefficient: The temperature coefficient is as low as 8 ppm/°C, ensuring minimal drift over a wide temperature range.
  • Wide Operating Range: It operates over a supply voltage range from 3.0V to 12.6V, accommodating various system power requirements.
  • Long-Term Stability: The device exhibits excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Low Power Consumption: The ADR03AUJZ-REEL7 is designed for low power operation, making it suitable for battery-powered devices.
  • Compact Package: It comes in a small footprint SOT-23 package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations.

Applications:

The versatility of the ADR03AUJZ-REEL7 makes it an excellent choice for various applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Portable battery-powered devices
  • Medical and healthcare equipment

With its combination of high accuracy, stability, and low power consumption, the ADR03AUJZ-REEL7 from Analog Devices Inc. is a reliable component for ensuring the integrity of electronic systems. Its compact size and compliance with environmental standards further make it a responsible and practical choice for designers and engineers looking to enhance their product offerings.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0754 $54.6786
21+ $4.9850 $104.6850
32+ $4.8292 $154.5344
43+ $4.6734 $200.9562
56+ $4.5176 $252.9856
75+ $4.0503 $303.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 355 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess