EN
  • EN
  • DE

ADP8870ACPZ-R7

Part No ADP8870ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Output Current per Channel 30mA, 60mA
Dimming PWM
Applications Backlight
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 768058-ADP8870ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP8870
Introduction Date June 11, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP8870ACPZ-R7 CAD Model

Description

ADP8870ACPZ-R7: Backlight LED Driver from Analog Devices Inc.

The ADP8870ACPZ-R7 is a high-efficiency, charge-pump-based backlight LED driver designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to enhance the visual performance of small to medium-sized LCD panels. Its primary application is in portable devices where power efficiency and compact design are critical, such as smartphones, tablets, and personal media players.

The ADP8870ACPZ-R7 comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which is highly suitable for space-constrained applications. It operates over a wide input voltage range and is capable of driving up to six LED channels, making it versatile for various backlight configurations. Each channel can be individually controlled and dimmed, allowing for precise brightness control and power management, which is essential for extending battery life in portable devices.

Featuring an integrated I2C interface, this LED driver offers programmable settings for dimming, fading, and brightness levels, which can be easily adjusted to suit the user's preferences or ambient light conditions. The ADP8870ACPZ-R7 also includes safety features such as over-voltage protection, thermal shutdown, and open/short LED detection, ensuring reliable operation under various conditions.

One of the key attributes of the ADP8870ACPZ-R7 is its high efficiency, which is achieved through the use of a 1x/1.5x/2x fractional charge pump. This efficiency minimizes power loss and heat generation, thereby preserving the integrity of the device and prolonging the life of the battery. Additionally, the product supports ambient light sensing, which further enhances power savings by automatically adjusting backlight brightness in response to changing light conditions.

In summary, the ADP8870ACPZ-R7 from Analog Devices Inc. is a sophisticated and energy-efficient solution for LCD backlighting. It combines flexibility, precision, and advanced features to deliver an optimal visual experience, making it an excellent choice for designers looking to integrate a reliable LED driver into their portable electronic devices.

For more detailed specifications and application information, customers are encouraged to refer to the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1096 $55.4800
110+ $0.9104 $100.1440
175+ $0.8820 $154.3500
235+ $0.8535 $200.5725
305+ $0.8251 $251.6555
410+ $0.7397 $303.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess