EN
  • EN
  • DE

ADP5585ACBZ-04-R7

Part No ADP5585ACBZ-04-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC PORT EXPANDER 10I/O 16WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Keypad Entries, I/O Expansion
Supply Voltage - Operating 1.65 V to 3.6 V
Case / Package 16-WLCSP (1.59x1.59)
Mounting Surface Mount
Win Source Part Number 173362-ADP5585ACBZ-04-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP5585ACBZ-04-R7 CAD Model

Description

ADP5585ACBZ-04-R7: A Versatile I/O Expander and Keypad Matrix

The ADP5585ACBZ-04-R7 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This IC is designed to provide an exceptional I/O expansion solution for a wide range of applications, particularly focusing on mobile devices, industrial control panels, and any embedded system requiring additional I/O capabilities or a keypad interface.

Key Features

  • Keypad Matrix: The ADP5585ACBZ-04-R7 can interface with up to a 10x8 keypad matrix, translating key presses into an interrupt signal for the host processor. This feature simplifies the design of user interfaces in systems requiring a physical keypad.
  • I/O Expansion: It also offers 19 GPIOs, which can be configured as either inputs or outputs. This flexibility allows designers to add more peripheral devices and control signals without the need for additional processors or complex wiring.
  • Event FIFO: The device contains a First-In, First-Out (FIFO) event buffer that records and stores system events such as key presses and GPIO changes, ensuring no event is missed by the host processor.
  • Interrupt Output: An interrupt output signal is provided to alert the host processor of events, minimizing the need for the processor to continuously poll the expander, thus saving power and resources.
  • Robust Interface: It supports I²C interface, which is widely used for communication between ICs, ensuring easy integration with most microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications where power conservation is critical.
  • Packaging: The ADP5585ACBZ-04-R7 comes in a compact WLCSP package, which is suitable for space-constrained applications.

Applications

The versatility of the ADP5585ACBZ-04-R7 makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Industrial Control Systems
  • Automotive Control Panels
  • Medical Devices
  • Home Automation Systems

With its robust feature set and ease of integration, the ADP5585ACBZ-04-R7 from Analog Devices Inc. is a powerful component for designers looking to enhance the functionality and efficiency of their systems.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess