EN
  • EN
  • DE

ADP3820ARZ-4.2

Part No ADP3820ARZ-4.2
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Battery Charger Li-Ion 1mA 4.2V 8-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 8
Output Current 1 mA
Output Voltage 4.2 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1030985-ADP3820ARZ-4.2
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3820ARZ-4.2 CAD Model

Description

The ADP3820ARZ-4.2, manufactured by Analog Devices Inc., is a high-performance, precision integrated circuit designed for a wide range of applications. This particular model is part of the ADP3820 series, known for its reliability and efficiency in power management tasks.

Key Features

  • Fixed Output Voltage: The ADP3820ARZ-4.2 provides a fixed output voltage of 4.2V, suitable for consistent power supply needs.
  • High Accuracy: With precise voltage regulation, the device ensures stable performance, which is crucial for sensitive electronic components.
  • Low Dropout Voltage: Its low dropout voltage feature enables it to continue delivering a regulated output even when the supply voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it versatile for various environmental conditions.

Applications

The ADP3820ARZ-4.2 is well-suited for a variety of applications where stable and reliable power management is essential. These applications include:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller power supplies
  • Wireless and telecommunications equipment
  • Medical and healthcare electronics
  • Automotive electronics

Product Specifications

Parameter Value
Output Voltage 4.2V
Package / Case SOIC-8
Operating Temperature -40°C to +125°C
Manufacturer Analog Devices Inc.

With its combination of features and robust design, the ADP3820ARZ-4.2 from Analog Devices Inc. is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Lowest to $37.2795
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess