EN
  • EN
  • DE

ADP3422JRU

Part No ADP3422JRU
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description IMVP-II-Compliant Core Power Controller for Mobile CPUs / DC/DC Cntrlr Single-OUT Step Down 28-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173302-ADP3422JRU
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3422
Introduction Date November 20, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3422JRU CAD Model

Description

ADP3422JRU by Analog Devices Inc.

The ADP3422JRU is a highly integrated power control device designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is specifically tailored for managing the power requirements of complex digital systems, such as notebook computers, desktop computers, and other embedded systems that require a sophisticated power management solution.

At the heart of the ADP3422JRU is a multi-phase synchronous buck controller, which is capable of providing efficient power conversion with precision voltage regulation. The device supports a variety of CPU cores by offering programmable voltage positioning, ensuring optimal performance and power efficiency tailored to the specific needs of the processor.

One of the standout features of the ADP3422JRU is its ability to dynamically adjust the supply voltage in response to load transients, which greatly improves system stability and extends battery life in portable applications. This is achieved through its active voltage positioning technology, which reduces the amount of decoupling capacitance required and minimizes power loss.

The ADP3422JRU also includes a range of protective features designed to safeguard the system against potential damage. These features include under-voltage lockout, over-voltage protection, and thermal shutdown. Additionally, the device boasts a high level of integration, which reduces the number of external components required, thereby simplifying the design and potentially reducing the overall cost of the power management system.

For design flexibility, the ADP3422JRU offers programmable switching frequency and soft start-up options, allowing engineers to fine-tune the performance of the power supply to match their specific application requirements. The device is available in a compact TSSOP package, which is ideal for space-constrained applications.

Overall, the ADP3422JRU from Analog Devices Inc. represents a robust, versatile power management solution that combines efficiency, precision, and protection to meet the rigorous demands of modern digital systems.

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
AMIS
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess