EN
  • EN
  • DE

ADP3330ARTZ-2.5-RL7

Part No ADP3330ARTZ-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043675-ADP3330ARTZ-2.5-RL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-2.5-RL7 CAD Model

Description

ADP3330ARTZ-2.5-RL7 Voltage Regulator by Analog Devices Inc.

The ADP3330ARTZ-2.5-RL7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 2.5V, making it ideal for a wide range of applications that require a stable and reliable power supply.

With an impressive dropout voltage of just 180 mV (typical) at 200 mA load, the ADP3330ARTZ-2.5-RL7 ensures efficient operation even when the supply voltage is very close to the output voltage, which is particularly beneficial for battery-powered devices where maximizing battery life is crucial. The device is capable of supplying up to 200 mA of output current, which suits a variety of low to medium power applications.

This regulator boasts excellent load and line regulation, ensuring a consistent output despite variations in input voltage or load. The ADP3330ARTZ-2.5-RL7 also features a low quiescent current, further enhancing its suitability for portable and battery-operated equipment by minimizing power consumption when in standby or idle modes.

For safety and reliability, the device incorporates several protective features including overcurrent protection and thermal overload protection. These features help prevent damage to the regulator and the downstream circuitry under abnormal conditions such as short circuits or excessive temperatures.

The ADP3330ARTZ-2.5-RL7 comes in a compact SOT-23 package, which is highly favored for space-constrained applications. Its small footprint allows for efficient use of board space without compromising performance.

As a product of Analog Devices Inc., the ADP3330ARTZ-2.5-RL7 benefits from the company's commitment to high-quality standards, ensuring reliable performance across a wide temperature range, making it a versatile choice for industrial, commercial, and consumer electronics applications.

Whether you're designing power management systems for handheld devices, portable instruments, or any other application that demands a compact, efficient, and reliable voltage regulator, the ADP3330ARTZ-2.5-RL7 is an excellent choice that combines performance, integration, and innovation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,011 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess