EN
  • EN
  • DE

ADP3160XR

Part No ADP3160XR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043659-ADP3160XR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3160XR CAD Model

Description

Analog Devices Inc. Presents the ADP3160XR: A Robust Synchronous Buck Controller

The ADP3160XR from Analog Devices Inc. is a highly integrated synchronous buck or step-down controller designed to deliver exceptional performance in power conversion and management applications. This versatile component is engineered to cater to a wide range of voltage regulation requirements, making it an ideal choice for computing, telecommunications, and industrial systems where efficiency and reliability are paramount.

Key Features:

  • High Efficiency: The ADP3160XR offers high efficiency through its synchronous rectification control, which minimizes power losses by replacing the diode with a low on-resistance MOSFET, ensuring optimal power delivery and thermal performance.
  • Versatile Voltage Regulation: With its ability to handle a broad input voltage range, the device can accommodate various power sources and systems, providing stable output voltages for critical applications.
  • Precision Reference Voltage: A precise reference voltage ensures tight output regulation, which is crucial for powering sensitive electronic components that require stable and accurate power supply.
  • Programmable Switching Frequency: The ADP3160XR allows users to program the switching frequency according to their specific design needs, which can optimize efficiency and component size.
  • Protection Features: Built-in overcurrent protection, thermal shutdown, and under-voltage lockout protect the device and the system from various fault conditions, enhancing the overall reliability and longevity of the application.

Applications:

The ADP3160XR is suitable for a variety of applications that demand high efficiency and precise voltage control, including:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Graphics Cards
  • Point-of-Load (POL) Power Modules
  • Telecommunication Infrastructure
  • Industrial and Medical Equipment

With its sophisticated design and robust feature set, the ADP3160XR from Analog Devices Inc. stands out as a superior choice for designers seeking to optimize their power management solutions. Whether for high-performance computing or mission-critical industrial applications, this synchronous buck controller is poised to deliver the efficiency, reliability, and precision that modern electronic systems require.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess