EN
  • EN
  • DE

ADP2105ACPZ-1.5-R7

Part No ADP2105ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1 Amp/1.5 Amp/2 Amp Synchronous, Step-Down DC-to-DC Converters | IC REG BUCK 1.5V 1A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 1A
Switching Frequency 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Family Part Number ADP2105
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141206-ADP2105ACPZ-1.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2105ACPZ-1.5-R7 CAD Model

Description

ADP2105ACPZ-1.5-R7: High-Efficiency, Low-Quiescent Current Step-Down DC-to-DC Converter

The ADP2105ACPZ-1.5-R7 is a high-performance, integrated step-down DC-to-DC converter designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is engineered to deliver a fixed output voltage of 1.5V, which is ideal for powering low-voltage logic and mixed-signal devices in a wide range of applications.

Key Features:

  • Output Voltage: Fixed 1.5V, suitable for a variety of low-power applications.
  • High Efficiency: Up to 95% efficiency, ensuring minimal power loss during the voltage conversion process.
  • Low Quiescent Current: Excellent for battery-powered applications, contributing to extended battery life.
  • Adjustable Soft Start: Limits inrush current at startup, providing a controlled power-up sequence.
  • Current Mode Operation: Offers excellent transient response and simplifies loop compensation.
  • Thermal Overload Protection: Enhances reliability by preventing the device from overheating.
  • Integrated Synchronous Rectifier: Reduces the need for external components, saving board space and cost.
  • Small Footprint: The LFCSP (Lead Frame Chip Scale Package) ensures a compact design, ideal for space-constrained applications.

Applications:

The ADP2105ACPZ-1.5-R7 is versatile and can be used in a variety of devices and systems, including:

  • Portable and battery-powered equipment
  • Wireless and networking devices
  • Microprocessor/ASIC power supplies
  • Point-of-load applications
  • Medical devices
  • Industrial and instrumentation platforms

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP2105ACPZ-1.5-R7 is built with this commitment in mind, ensuring a robust and dependable solution for your power management needs. Additionally, comprehensive technical support is available, including datasheets, reference designs, and customer service to assist with design-in and troubleshooting.

Whether you're designing a new system or upgrading an existing one, the ADP2105ACPZ-1.5-R7 offers a high-efficiency, low-quiescent current solution that can help you achieve your power management objectives with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1195 $50.8680
58+ $1.7390 $100.8620
90+ $1.6847 $151.6230
123+ $1.6304 $200.5392
159+ $1.5760 $250.5840
213+ $1.4130 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess