EN
  • EN
  • DE

ADP1649ACBZ-R7

Part No ADP1649ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C 1A 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201740-ADP1649ACBZ-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Output 4.575V ~ 5.425V
Current - Output / Channel 1A (Flash)
Ultra Librarian 3D Model Ultra Librarian ADP1649ACBZ-R7 CAD Model

Description

Product Overview: ADP1649ACBZ-R7 by Analog Devices Inc.

The ADP1649ACBZ-R7 is a high-performance, integrated LED driver from the reputable manufacturer Analog Devices Inc. This component is designed to efficiently manage and drive high-power LEDs in a compact WLCSP (Wafer Level Chip Scale Package) format, making it an ideal choice for a variety of lighting applications including smartphone flash, digital camera flash, and video light functions.

Key Features

  • High Efficiency: The device boasts an impressive efficiency rate, optimizing power usage and reducing heat, which is crucial for maintaining the longevity and reliability of high-power LED systems.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 20V, making it versatile for driving a wide range of LEDs with different forward voltage requirements.
  • Programmable LED Current: The current through the LED can be programmed up to 1.5A, allowing for precise control over the brightness and light output of the LED.
  • Small Footprint: The WLCSP package is space-efficient, which is particularly beneficial for compact devices where space is at a premium.
  • Integrated Safety Features: The ADP1649ACBZ-R7 includes safety features such as thermal shutdown, input overvoltage protection, and LED open-circuit protection, which help to ensure the safe operation of the end application.

Applications

With its robust design and flexible capabilities, the ADP1649ACBZ-R7 is suitable for a variety of applications, especially where high-intensity lighting is required in a small form factor. It is commonly used in:

  • Smartphone and Tablet Flash Lighting
  • Portable Camera and Video Lighting
  • General Purpose Flash Applications

Product Quality and Support

As a product of Analog Devices Inc., the ADP1649ACBZ-R7 is backed by the company's commitment to quality and reliability. Customers can expect robust support, including comprehensive datasheets, application notes, and technical assistance, ensuring that integrating this LED driver into their designs is as seamless as possible.

In summary, the ADP1649ACBZ-R7 is a sophisticated solution for driving high-power LEDs with precision and efficiency, packaged in a convenient and space-saving format, and backed by the trusted reputation of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess