EN
  • EN
  • DE

ADP1111ARZ-3.3

Part No ADP1111ARZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 3.3V
Output Current 400mA (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141133-ADP1111ARZ-3.3
Manufacturer Homepage www.analog.com
Family Name ADP1111
Introduction Date November 20, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1111ARZ-3.3 CAD Model

Description

Product Overview: ADP1111ARZ-3.3 from Analog Devices Inc.

The ADP1111ARZ-3.3 is a versatile and reliable step-up/step-down switching regulator manufactured by Analog Devices Inc. This component is designed to deliver a fixed output voltage of 3.3V, making it ideal for a wide range of applications that require a stable voltage source. With its high efficiency and compact size, the ADP1111ARZ-3.3 is a popular choice for engineers and designers looking to optimize their power management solutions.

Key Features

  • Fixed Output Voltage: Provides a stable 3.3V output, suitable for powering various digital and analog circuits.
  • Switching Regulation: Offers both step-up and step-down voltage regulation, ensuring consistent performance across varying input voltages.
  • Efficiency: High-efficiency operation minimizes heat generation and power loss, extending battery life in portable applications.
  • Versatility: Can be used in multiple configurations, including as a boost regulator, flyback converter, or SEPIC (Single-Ended Primary Inductor Converter).
  • Adjustable Current Limiting: Features an adjustable current limit to protect the device and the load from overcurrent conditions.
  • Package: Available in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The ADP1111ARZ-3.3 is a highly adaptable component that can be used in a variety of electronic systems, including:

  • Portable Devices
  • Power Supply Modules
  • Battery-Powered Equipment
  • Embedded Systems
  • Telecommunications
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP1111ARZ-3.3 is no exception. It is manufactured to meet stringent industry standards, ensuring long-term performance and stability in a range of operating conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADP1111ARZ-3.3 into their projects. Analog Devices also offers dedicated support from their team of experts to address any technical queries or design challenges.

With its robust feature set and proven reliability, the ADP1111ARZ-3.3 from Analog Devices Inc. is an excellent choice for designers looking to implement an efficient and flexible power management solution in their electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6139 $50.5251
22+ $4.6062 $101.3364
34+ $4.4623 $151.7182
47+ $4.3184 $202.9648
60+ $4.1744 $250.4640
81+ $3.7426 $303.1506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess