EN
  • EN
  • DE

ADP1045A

Part No ADP1045A
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Analog Devices Inc.
Win Source Part Number 173077-ADP1045A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1045A CAD Model

Description

Introducing the ADP1045A: A High-Performance PFC Controller

The ADP1045A from Analog Devices Inc. is a sophisticated Power Factor Correction (PFC) controller designed for use in a variety of AC-DC power conversion applications. This versatile component is engineered to provide high efficiency and reliable performance in systems such as server and telecom power supplies, industrial power units, and LED lighting power systems.

The ADP1045A stands out in the market with its advanced features and capabilities. It is built to offer designers and engineers the flexibility to optimize their power supply systems for both performance and cost. The controller supports continuous conduction mode (CCM) PFC conversion, which is crucial for achieving high power factor and low total harmonic distortion (THD) across a wide range of load conditions.

One of the key benefits of the ADP1045A is its programmable switching frequency, which can be adjusted via an external resistor or through the I²C interface. This flexibility allows the optimization of magnetic and filter components to strike a balance between efficiency and system size. Additionally, the ADP1045A provides a suite of protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of the end application.

The ADP1045A also boasts a digital I²C interface, which enables real-time system monitoring and control. This feature allows for the fine-tuning of system parameters, such as voltage and current thresholds, to maximize efficiency under varying load conditions. Furthermore, the I²C interface facilitates the implementation of custom power management algorithms and the ability to respond quickly to system faults or changes in operating conditions.

To assist in the design and implementation process, Analog Devices Inc. provides comprehensive support for the ADP1045A, including evaluation boards, application notes, and design simulation tools. These resources are designed to help reduce development time and ensure a smooth integration of the ADP1045A into power supply designs.

In summary, the ADP1045A PFC controller is a highly integrated and efficient solution for power supply designers looking to improve power factor, reduce THD, and achieve high efficiency in their AC-DC conversion applications. With its advanced features and robust support, the ADP1045A is set to be a pivotal component in the next generation of power supply designs.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess