EN
  • EN
  • DE

ADN4654BRWZ-RL7

Part No ADN4654BRWZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 5000VRMS 2CH LVDS 20SOIC / LVDS Digital Isolator 5000Vrms 2 Channel 1.1Gbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Type LVDS
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1.1Gbps
Propagation Delay tpLH / tpHL (Max) 4.5ns, 4.5ns
Pulse Width Distortion (Max) -
Rise / Fall Time (Typ) 0.35ns, 0.35ns (Max)
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ADN4654
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355684-ADN4654BRWZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4654BRWZ-RL7 CAD Model

Description

Introducing the ADN4654BRWZ-RL7 from Analog Devices Inc.

The ADN4654BRWZ-RL7 is a state-of-the-art low voltage differential signaling (LVDS) digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative product offers robust data communication in electrically noisy environments, making it an ideal solution for a broad range of applications, including industrial, automotive, and communication systems.

Key Features

  • High-Speed Data Transfer: The device supports high data rates up to 600 Mbps, ensuring rapid and efficient data communication between devices.
  • Robust Isolation: With integrated, enhanced isolation technology, the ADN4654BRWZ-RL7 provides reliable galvanic isolation up to 3.75 kVrms, safeguarding sensitive components from high voltage transients.
  • Low Power Consumption: It is engineered for energy efficiency, featuring low power operation that minimizes heat generation and power usage, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The device operates effectively across a wide temperature range from -40°C to +105°C, ensuring consistent performance in harsh environmental conditions.
  • Fail-Safe High Impedance Outputs: In the event of power loss or signal path failure, the outputs transition to a high impedance state, preventing potential damage to connected components.

Package and Availability

The ADN4654BRWZ-RL7 is offered in a compact 16-lead SOIC wide body package, optimizing board space without compromising on functionality. The package is designed for surface mount technology (SMT), facilitating easy integration into a diverse array of circuit designs.

Applications

  • Industrial Control Systems
  • Automotive Infotainment and Advanced Driver Assistance Systems (ADAS)
  • Data Communication in Harsh Electrical Environments
  • Medical Equipment with Stringent Isolation Requirements
  • Networking and Telecommunications Equipment

The ADN4654BRWZ-RL7 by Analog Devices Inc. exemplifies cutting-edge technology with its exceptional performance and reliability, making it a top choice for designers seeking to enhance their systems with superior isolation capabilities. Its integration into your product lineup can significantly boost system integrity, data throughput, and overall performance, ensuring your applications operate at their best even in the most demanding conditions.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3808 $70.1424
6+ $19.1842 $115.1052
9+ $18.5847 $167.2623
12+ $17.9852 $215.8224
15+ $17.3857 $260.7855
20+ $15.5872 $311.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess