EN
  • EN
  • DE

ADM8828ART-REEL

Part No ADM8828ART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Switched-Capacitor Voltage Inverter with Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage -Vin
Output Current 25mA
Frequency - Switching 120kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141031-ADM8828ART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM8828
Introduction Date October 19, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM8828ART-REEL CAD Model

Description

The ADM8828ART-REEL from Analog Devices Inc. is a high-performance, precision integrated circuit that is designed to meet the rigorous demands of modern electronic applications. This component is part of a series of voltage regulators that offer excellent stability and accuracy, making it an ideal choice for sensitive analog circuits and critical digital interfaces.

Key Features

  • High Accuracy: The ADM8828ART-REEL provides precise voltage regulation, ensuring stable operation for the most demanding applications.
  • Low Dropout Voltage: This device features a low dropout voltage, which enhances its efficiency and allows for operation over a wide range of input voltages.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves performance.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, thereby enhancing its reliability and longevity.
  • Package: The ADM8828ART-REEL is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The versatility of the ADM8828ART-REEL makes it well-suited for a wide array of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Medical devices
  • Automotive electronics
  • Telecommunications
  • Power management systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM8828ART-REEL is no exception. It is manufactured using the latest technologies and rigorous testing standards to ensure it meets the highest quality benchmarks. Customers can trust this product to deliver consistent performance and durability across various applications and environments.

Ordering Information

The ADM8828ART-REEL is supplied in a reel format for automated assembly processes, facilitating efficient manufacturing and handling. For detailed ordering and pricing information, please contact an authorized distributor or visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6708 $60.7204
27+ $4.3694 $117.9738
42+ $4.2192 $177.2064
59+ $3.9178 $231.1502
77+ $3.7665 $290.0205
96+ $3.6163 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,335 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess