The ADM823MYRJ-R7 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is engineered to monitor power supply voltages in digital systems, providing a reliable safeguard against power failures or low voltage conditions. Its primary function is to ensure that the system's microprocessor and other sensitive components operate within safe voltage thresholds, thereby enhancing system reliability and preventing data corruption.
Featuring a reset output during power-up, power-down, and brownout conditions, the ADM823MYRJ-R7 ensures that the system's microprocessor is reset to a known state during any of these events. The reset signal remains asserted until the supply voltage reaches the factory-programmed reset threshold level and maintains this state for a minimum reset timeout period after Vcc rises above the reset threshold, ensuring proper system reboot.
The ADM823MYRJ-R7 is available in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range, making it suitable for various industrial and consumer applications where reliable voltage monitoring is critical. With a low supply current requirement, this supervisory circuit is also optimized for energy-efficient designs, which is an essential consideration for battery-operated devices.
Key features of the ADM823MYRJ-R7 include:
- Precision monitoring of 3V, 3.3V, and 5V supply voltages
- Factory-programmed reset threshold levels
- Low power consumption
- Manual reset capability
- Minimum 140ms reset timeout period
- Watchdog timer with 1.6s timeout
- High accuracy over temperature
- Guaranteed reset output down to Vcc = 1.0V
The ADM823MYRJ-R7 supervisory circuit by Analog Devices Inc. is an essential component for system designers looking to enhance the operational stability and reliability of their digital systems. Its precise voltage monitoring and reset functionalities make it an indispensable part of any critical system where data integrity and consistent performance are paramount.