EN
  • EN
  • DE

ADM811MART-REEL

Part No ADM811MART-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessors Supervisory Circuit in 4-Lead SOT-143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140994-ADM811MART-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM811MART-REEL CAD Model

Description

ADM811MART-REEL by Analog Devices Inc.

The ADM811MART-REEL is a robust and reliable supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the ADM811 series and comes in a convenient reel packaging, making it ideal for automated manufacturing processes. The device is designed to monitor power supply voltages, ensuring that microprocessors and other sensitive electronics operate within safe parameters.

The ADM811MART-REEL supervisory circuit provides a precise monitoring system for 3.08V power supplies, making it a critical component for systems that require a stable and reliable voltage to function correctly. With its built-in watchdog timer and manual reset capabilities, it offers an extra layer of protection and control for system stability.

Key Features:

  • Voltage Threshold: The ADM811MART-REEL is designed to monitor a threshold voltage of 3.08V, which is common for many digital and analog circuits.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by external capacitors, allowing designers to tailor the reset behavior to the specific needs of their application.
  • Watchdog Timer: The integrated watchdog timer ensures that systems continue to operate as expected by monitoring the activity and resetting the system in case of malfunction or inactivity.
  • Manual Reset Input: This feature allows for a manual reset, providing an additional method to initiate a system reset when needed.
  • Packaging: Supplied in a reel package, the ADM811MART-REEL is optimized for automated machine placement, streamlining the manufacturing process for electronic devices.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

The ADM811MART-REEL supervisory circuit is an essential component for systems that demand high reliability and precise voltage monitoring. Whether used in microprocessor systems, portable electronics, or industrial control systems, its features ensure that your products maintain optimal performance and safety standards. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the ADM811MART-REEL into your designs is a smooth and successful process.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2712 $64.8984
16+ $7.6068 $121.7088
24+ $7.3689 $176.8536
33+ $7.1321 $235.3593
42+ $6.8942 $289.5564
57+ $6.1804 $352.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess