The ADM708RARZ is a sophisticated voltage monitor and supervisor IC designed by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is engineered to ensure the reliability and stability of electronic systems by monitoring the power supply voltage and providing a reset signal to microprocessors and other digital systems upon detection of a voltage fault.
Key Features
- Precision Voltage Monitoring: The ADM708RARZ offers precise voltage threshold monitoring, making it suitable for critical applications where voltage levels must be maintained within specific limits.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal current draw, thereby reducing the overall power consumption of the system.
- Reset Output: The device provides an active low reset output signal, ensuring that connected microprocessors and digital systems can be reliably reset under out-of-tolerance voltage conditions.
- Manual Reset Input: An additional feature includes a manual reset input that allows for a system reset to be triggered externally, providing added control and flexibility.
- Watchdog Timer: The built-in watchdog timer serves as an independent system monitor, which can reset the system in the event of a software lock-up or other faults.
- Compact Package: The ADM708RARZ is available in a small outline package, making it ideal for space-constrained applications.
Applications
The versatile nature of the ADM708RARZ makes it an excellent choice for a wide range of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controls
- Automotive Systems
Technical Specifications
The ADM708RARZ operates over a wide voltage range and has several technical specifications that make it a robust solution for system monitoring and control:
- Supply Voltage Range: 2.7V to 5.5V
- Reset Threshold Accuracy: ±1.5%
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-8
Whether you're designing a new system or upgrading an existing one, the ADM708RARZ from Analog Devices Inc. offers the features and reliability needed to maintain system integrity through precise voltage supervision.