EN
  • EN
  • DE

ADM6996F-AA

Part No ADM6996F-AA
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 077611-ADM6996F-AA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6996F-AA CAD Model

Description

Analog Devices Inc. ADM6996F-AA Product Overview

The ADM6996F-AA, from Analog Devices Inc., is a high-performance, integrated multi-layer switch controller designed to deliver efficient networking capabilities for a wide range of applications. This advanced chip is specifically engineered to address the needs of small to medium-sized business networks, providing robust solutions for managing network traffic and enhancing connectivity.

Key Features

  • Integrated Switching Core: At the heart of the ADM6996F-AA is an efficient switching core that supports high-speed data processing and traffic management, ensuring smooth and reliable data transmission across the network.
  • Port Configuration: The device features multiple Fast Ethernet ports, which enable the connection of various network devices such as computers, printers, and storage units, facilitating seamless communication within the network.
  • Quality of Service (QoS): With advanced Quality of Service features, the ADM6996F-AA prioritizes network traffic to ensure that critical applications receive the bandwidth they need for optimal performance.
  • VLAN Support: Virtual LAN (VLAN) capabilities allow for the segmentation of the network into different logical groups, enhancing security and improving network management.
  • Energy-Efficient: The ADM6996F-AA incorporates energy-saving technologies, reducing power consumption without sacrificing performance, which is essential for cost-effective and environmentally conscious network operations.

Applications

The ADM6996F-AA is versatile and can be used in various networking equipment, including:

  • Network switches and routers
  • Network interface cards (NICs)
  • Home networking devices
  • Enterprise networking solutions

Technical Specifications

The ADM6996F-AA boasts a range of technical specifications that make it suitable for robust networking tasks:

  • Data Rate: 10/100 Mbps
  • Interface Type: MII, RMII
  • Supply Voltage Range: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Packaging: Available in a variety of package types to fit different design requirements

With its combination of performance, energy efficiency, and advanced features, the ADM6996F-AA by Analog Devices Inc. is an excellent choice for developers and manufacturers looking to build or upgrade network infrastructure with high-quality, reliable components.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3400 $58.5000
61+ $1.9196 $117.0956
94+ $1.8596 $174.8024
129+ $1.7995 $232.1355
167+ $1.7394 $290.4798
223+ $1.5593 $347.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess