EN
  • EN
  • DE

ADM692AARNZ-REEL

Part No ADM692AARNZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.4V WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117985-ADM692AARNZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM692AARNZ-REEL CAD Model

Description

ADM692AARNZ-REEL by Analog Devices Inc.

The ADM692AARNZ-REEL is a high-performance microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against low voltage and other fault conditions, ensuring the reliable operation of the system.

This device is part of the REEL packaging series, indicating it is provided in tape and reel packaging for automated assembly processes, which is ideal for mass production environments. The ADM692AARNZ-REEL is typically housed in a compact surface-mount package, making it suitable for space-constrained applications.

The supervisory circuit offers several key features that make it a robust solution for system management:

  • Power Supply Monitoring: It ensures that the system's voltage levels remain within acceptable thresholds, automatically resetting the microprocessor if it detects an out-of-tolerance condition.
  • Power-On Reset: The device generates a reset pulse when the power supply turns on, providing a stable startup for the processor and associated circuits.
  • Manual Reset Input: This feature allows for a manual reset, enabling the system to be reset on-demand without the need to cycle the power supply.
  • Watchdog Timer: The built-in watchdog timer ensures that the system continues to operate as expected by monitoring software activity. If the software fails to provide a periodic signal to the watchdog timer, the ADM692AARNZ-REEL will initiate a system reset.
  • Low Power Consumption: With an emphasis on power efficiency, this supervisory circuit maintains low power consumption, making it suitable for battery-powered and energy-sensitive applications.

The ADM692AARNZ-REEL is a critical component for any system that requires reliable operation through various conditions, including industrial control systems, embedded devices, and portable electronics. Its advanced features ensure that your system maintains integrity and provides a safeguard against potential damage caused by power irregularities or software anomalies.

As with all Analog Devices Inc. products, the ADM692AARNZ-REEL is designed with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0157 $50.0785
13+ $8.2181 $106.8353
19+ $7.9612 $151.2628
26+ $7.7044 $200.3144
34+ $7.4476 $253.2184
45+ $6.6772 $300.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess