EN
  • EN
  • DE

ADM6315-46D4ARTZR7

Part No ADM6315-46D4ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package TO-253-4, TO-253AA
Manufacturer Device Package SOT-143-4
Win Source Part Number 114565-ADM6315-46D4ARTZR7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-46D4ARTZR7 CAD Model

Description

Analog Devices Inc.'s ADM6315-46D4ARTZR7: A Robust Microprocessor Supervisory Circuit

The ADM6315-46D4ARTZR7 is a high-precision supervisory circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically designed to monitor power supplies in microprocessor systems, providing a crucial safety and management function. It ensures that the system's voltage levels remain within acceptable thresholds, thus protecting the integrity of the microprocessor and related circuits.

Key Features

  • Reset Output: The ADM6315-46D4ARTZR7 provides a reset output during power-up, power-down, and brownout conditions. The reset signal ensures that the microprocessor restarts cleanly during a power interruption or anomaly.
  • High Accuracy: With a precision of ±1.6% at room temperature, this supervisory circuit ensures reliable monitoring and control of the power supply voltage.
  • Low Power Consumption: It is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Adjustable Reset Timeout: The device features an adjustable reset timeout period, allowing designers to tailor the reset signal's duration to the specific needs of their system.

Applications

Due to its robust design and reliability, the ADM6315-46D4ARTZR7 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Intelligent instruments
  • Automotive systems

Package and Availability

The ADM6315-46D4ARTZR7 comes in a compact SOT-143 package, which is highly suitable for space-constrained applications. It operates over a wide temperature range, making it versatile for various operating environments. This supervisory circuit is available from Analog Devices Inc. and through their distribution network, ensuring easy access for designers and manufacturers.

In conclusion, the ADM6315-46D4ARTZR7 from Analog Devices Inc. is a highly accurate and reliable solution for microprocessor system monitoring. With its comprehensive features and wide applicability, it is an essential component for ensuring system stability and performance across a multitude of electronic applications.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2603 $81.7809
6+ $22.3677 $134.2062
8+ $21.6690 $173.3520
12+ $20.9690 $251.6280
15+ $20.2703 $304.0545
20+ $18.1739 $363.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess